EN
  • EN
  • DE

MAX5482ETE+

Part No MAX5482ETE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 1024TAP 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 1024
Resistance (Ohms) 50k
Interface SPI, Up/Down (U/D, INC, CS)
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.25V, ±2.5V ~ 5.25V
Tolerance ±25%
Temperature Coefficient 35ppm/°C
Resistance - Wiper (Ohms) 50
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Family Part Number MAX5482
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 704683-MAX5482ETE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5482ETE+ CAD Model

Description

Maxim Integrated's MAX5482ETE+ Digital Potentiometer

The MAX5482ETE+ is a high-performance, nonvolatile, 10-bit digital potentiometer designed by Maxim Integrated to deliver precision and reliability in a variety of applications. This digital potentiometer offers a compact and efficient solution for setting and adjusting voltage references, bias currents, and signal conditioning parameters digitally, replacing mechanical potentiometers and trimmers.

Featuring a 10-bit resolution, the MAX5482ETE+ provides 1024 taps, which allows for fine adjustment of the wiper position, ensuring precise control over the output. The device operates from a single +2.7V to +5.5V supply voltage, making it suitable for both 3V and 5V systems. The potentiometer's end-to-end resistance is 50kΩ, which is a common value that fits a wide range of applications.

The MAX5482ETE+ is equipped with an internal, nonvolatile EEPROM memory that stores the wiper position for future use. This feature ensures that the last wiper position is retained even after the device is powered off, providing a reliable start-up condition every time the device is powered on.

Communication with the MAX5482ETE+ is achieved through a 3-wire SPI-compatible serial interface, which allows for easy integration into existing digital systems. The device's 16-pin TQFN (6mm x 6mm) package is designed to save space on the PCB, making it an excellent choice for space-constrained applications such as portable devices, consumer electronics, and industrial control systems.

The MAX5482ETE+ also offers robust features such as a 50ppm/°C end-to-end temperature coefficient and a power-on reset (POR) circuit that initializes the wiper to the midscale position upon power-up, providing additional stability and accuracy in varying temperature environments.

In summary, Maxim Integrated's MAX5482ETE+ is a versatile and reliable digital potentiometer that offers precise control, nonvolatile memory, and an easy-to-use SPI interface, all packed into a small footprint, making it an excellent choice for designers looking to add digital adjustability to their circuits.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6327 $53.0616
19+ $5.4423 $103.4037
29+ $5.2722 $152.8938
40+ $5.1021 $204.0840
51+ $4.9321 $251.5371
68+ $4.4218 $300.6824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess