EN
  • EN
  • DE

MAX1271AEAI+

Part No MAX1271AEAI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS/ADC 12BIT 110K 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS), ADC
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 110k
Data Interface Serial
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number MAX1271
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 701131-MAX1271AEAI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1271AEAI+ CAD Model

Description

Maxim Integrated MAX1271AEAI+ Multichannel ADC

The MAX1271AEAI+ is a high-performance, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to offer precision and efficiency for a wide range of applications. This ADC features 8 pseudo-differential input channels, providing the versatility needed for complex measurement tasks.

With a fast conversion rate of up to 300ksps (kilo-samples per second), the MAX1271AEAI+ ensures timely data acquisition, making it an excellent choice for real-time monitoring and control systems. The device operates from a single +5V supply, minimizing power requirements and simplifying system power design.

The MAX1271AEAI+ boasts a flexible interface that supports both SPI and QSPI protocols, allowing for easy integration with a variety of microcontrollers and digital systems. This feature ensures that designers can implement the ADC into existing architectures without the need for significant hardware modifications.

Key features of the MAX1271AEAI+ include:

  • 12-bit resolution for precise data conversion
  • 8 pseudo-differential input channels to accommodate multiple signal sources
  • High conversion speed of up to 300ksps for real-time applications
  • Single +5V supply operation for reduced power consumption
  • Support for SPI and QSPI interfaces, providing versatile connectivity options
  • Software-configurable unipolar or bipolar input ranges, allowing customization for different signal levels
  • Internal 4.096V reference voltage, ensuring accurate and stable measurements

The MAX1271AEAI+ is available in a 28-pin SSOP (Shrink Small Outline Package) that offers a compact footprint for space-constrained designs. This ADC is ideal for use in industrial control systems, data acquisition systems, medical instrumentation, and any application requiring high-precision analog-to-digital conversion.

With its robust feature set and high level of integration, the Maxim Integrated MAX1271AEAI+ ADC provides designers with a reliable and efficient solution for their data conversion needs, ensuring both high performance and ease of use in a variety of electronic products.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.9473 $71.9473
2+ $59.0344 $118.0688
4+ $57.1887 $228.7548
5+ $55.3441 $276.7205
6+ $53.4996 $320.9976
8+ $47.9648 $383.7184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess