EN
  • EN
  • DE

AD5253BRUZ1

Part No AD5253BRUZ1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGTL POT 1KOHM 64TAP 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Taper Linear
Configuration Potentiometer
Taps per POT 64
Resistance (Ohms) 1k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.5V, ±2.25V ~ 2.75V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient 650ppm/°C
Resistance - Wiper (Ohms) 200
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number AD5253
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1136029-AD5253BRUZ1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5253BRUZ1 CAD Model

Description

Analog Devices Inc. AD5253BRUZ1 Digital Potentiometer

The AD5253BRUZ1 from Analog Devices Inc. is a versatile digital potentiometer that offers a perfect solution for applications requiring digitally controlled resistance settings. This integrated circuit (IC) allows users to program resistance values through a digital interface, providing precision and flexibility in adjusting circuit parameters.

This digital potentiometer features a quad-channel configuration, with each channel having a resistor with 64-position adjustment capability. The AD5253BRUZ1 operates from a 2.7V to 5.5V supply, making it suitable for a wide range of applications, including portable battery-powered devices. With an end-to-end resistance of 10 kΩ, this device can be used in various applications such as calibration adjustments, programmable filters, and audio volume control.

The device is designed with a non-volatile memory (EEPROM), which ensures that resistance settings are retained even when the power is removed. This makes the AD5253BRUZ1 ideal for applications that require resistance settings to be preserved between power cycles, such as system calibration settings.

Communication with the AD5253BRUZ1 is achieved through an I2C-compatible digital interface, which allows for easy integration into existing digital systems. This interface not only simplifies the design process but also minimizes the need for additional components and wiring, thus reducing the overall system complexity and cost.

For reliability and performance, the AD5253BRUZ1 is available in a compact 16-lead TSSOP (Thin Shrink Small Outline Package) which ensures a minimal footprint on the PCB and is suitable for space-constrained applications. The device is specified over the extended industrial temperature range of -40°C to +85°C, which ensures stable operation under varying environmental conditions.

In summary, the AD5253BRUZ1 from Analog Devices Inc. is a highly reliable and precise digital potentiometer that offers designers an effective way to achieve adjustable resistance settings in their electronic designs. Its non-volatile memory, multiple channels, and easy-to-use digital interface make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 100KOHM 257TAP 16QFN
Lowest to $2.0579
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $9.3198
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732
Analog Devices Inc.
IC DGTL POT 50KOHM 256TAP 10MSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-MSOP
Lowest to $9.7932

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7872 $61.0848
21+ $5.5689 $116.9469
33+ $5.3950 $178.0350
45+ $5.2210 $234.9450
58+ $5.0469 $292.7202
77+ $4.5248 $348.4096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess