EN
  • EN
  • DE

EFC2J004NUZTDG

Part No EFC2J004NUZTDG
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET NCH 12V WLCSP6 DUAL / Mosfet Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Base Product Number EFC2J004
Standard Package 5,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1056921-EFC2J004NUZTDG
Ultra Librarian 3D Model Ultra Librarian EFC2J004NUZTDG CAD Model

Description

The ON Semiconductor EFC2J004NUZTDG is a cutting-edge electronic component designed for high-efficiency power management applications. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of modern electronics. It is particularly well-suited for use in compact devices where space is at a premium, yet performance cannot be compromised.

Key Features

  • Low On-Resistance: The EFC2J004NUZTDG boasts an exceptionally low on-resistance, which translates to reduced power loss and improved energy efficiency in your circuits.
  • High-Speed Switching: Designed for high-speed switching applications, this product ensures that your power management is both responsive and reliable.
  • Compact Footprint: Its small form factor makes it an ideal choice for space-constrained applications, allowing for more compact and streamlined designs.
  • Robust Thermal Performance: The device is engineered to maintain its performance even under high thermal conditions, ensuring longevity and reliability.

Applications

The EFC2J004NUZTDG is versatile and can be used in a variety of applications, including but not limited to:

  • Power supply modules
  • DC-DC converters
  • Battery management systems
  • Portable electronic devices
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor is renowned for its quality products, and the EFC2J004NUZTDG is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. With ON Semiconductor's reputation for reliability, you can trust this component to perform consistently over time.

Environmental Compliance

This product is compliant with various environmental standards, reflecting ON Semiconductor's commitment to sustainability and responsible manufacturing. The EFC2J004NUZTDG adheres to RoHS directives, which means it is free from hazardous substances and is designed for eco-friendly disposal at the end of its life cycle.

In summary, the ON Semiconductor EFC2J004NUZTDG is a high-performance, reliable, and environmentally conscious choice for your power management needs. Its combination of efficiency, compact size, and robustness makes it an excellent component for a wide range of electronic applications.

You May Also Be Interested in

Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 4A/3A 8SOIC
Lowest to $0.3302
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 7.5A/6.6A
Lowest to $83.0110
Alpha & Omega Semiconductor Inc.
Lowest to $10.8304
Alpha & Omega Semiconductor Inc.
MOSFET N/P-CH 30V 5A/6A 8DFN
Lowest to $0.2595
Alpha & Omega Semiconductor Inc.
Asymmetric Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 20V 7.9A 8-Pin TSSOP / Dual N-Channel Enhancement Mode Field Effect Transistor | MOSFET 2N-CH 20V 7.9A 8TSSOP
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 13A 8-Pin SOIC
Lowest to $27.0640
Alpha & Omega Semiconductor Inc.
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0719 $53.5950
115+ $0.8795 $101.1425
180+ $0.8520 $153.3600
245+ $0.8245 $202.0025
315+ $0.7970 $251.0550
420+ $0.7146 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,067 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess