EN
  • EN
  • DE

MAX547AEMH+

Part No MAX547AEMH+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 13BIT OCTAL PAR 44-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Resolution 13
Number of D/A Converters 8
Settling Time 5μs (Typ)
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage ±5V
INL/DNL (LSB) ±0.5, ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 44-QFP
Manufacturer Package 44-MQFP (10x10)
Win Source Part Number 704679-MAX547AEMH+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX547
Introduction Date December 01, 1995
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX547AEMH+ CAD Model

Description

Product Overview: MAX547AEMH+ from Maxim Integrated

The MAX547AEMH+ is a high-performance, precision digital-to-analog converter (DAC) designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This particular DAC is ideal for applications that require accurate and stable analog output from a digital input signal.

Key Features

  • Resolution: The MAX547AEMH+ offers a 12-bit resolution, providing fine granularity in the analog output which allows for precise control in various applications.
  • Channels: It is a dual-channel DAC, meaning it can output two independent analog voltages simultaneously, making it versatile for multi-signal processing.
  • Interface: The device includes a serial interface for digital input, ensuring easy integration with microcontrollers and digital systems.
  • Supply Voltage: It operates on a single +5V supply voltage, which is common in many electronic systems, simplifying power supply design.
  • Packaging: The MAX547AEMH+ comes in a 44-pin MQFP (Metric Quad Flat Pack) package, which is suitable for surface-mount technology and saves board space.
  • Temperature Range: The device is specified for the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

Applications

The MAX547AEMH+ is designed for a wide range of applications that require high accuracy and stability in analog output. These include:

  • Automatic test equipment
  • Data acquisition systems
  • Process control systems
  • Industrial automation
  • Closed-loop servo-control

Performance and Quality

Maxim Integrated ensures that the MAX547AEMH+ meets the highest standards of performance and quality. The device features low power consumption and a fast settling time, making it an efficient choice for battery-powered and time-critical applications. Additionally, its robust design guarantees a long operational lifespan, even in demanding industrial environments.

Conclusion

The MAX547AEMH+ from Maxim Integrated is a sophisticated and reliable DAC that offers precision, dual-channel capability, and ease of integration, making it a top choice for engineers and designers in need of a high-quality analog output solution.

You May Also Be Interested in

Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2963 $93.2963
2+ $76.5511 $153.1022
3+ $74.1591 $222.4773
4+ $71.7659 $287.0636
5+ $69.3739 $346.8695
6+ $62.1979 $373.1874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess