EN
  • EN
  • DE

MCP4651T-104E/ML

Part No MCP4651T-104E/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description 7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 100KOHM 257TAP 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Taper Linear
Configuration Potentiometer
Taps per POT 257
Resistance (Ohms) 100k
Interface I2C
Memory Type Volatile
Supply Voltage (V) 1.8V ~ 5.5V
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient 150ppm/°C
Resistance - Wiper (Ohms) 75
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN-EP (4x4)
Family Part Number MCP4651
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1221118-MCP4651T-104E/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP4651T-104E/ML CAD Model

Description

The MCP4651T-104E/ML is a digital potentiometer integrated circuit (IC) designed and manufactured by Microchip Technology. This digital potentiometer, often referred to as a digipot, is an electronic component that emulates the analog functionality of a traditional potentiometer. It is a versatile device that can be used in various applications requiring precision and digital control over resistance.

Key Features:

  • Resistance Value: The MCP4651T-104E/ML offers a maximum resistance of 100kΩ, providing ample range for various applications.
  • Resolution: It comes with a 8-bit resolution, allowing for fine adjustments across 256 wiper positions.
  • Interface: This device uses an I2C interface, making it easy to communicate with microcontrollers and other digital systems.
  • Dual Channel: It features two independent potentiometer channels, giving designers the flexibility to control two separate circuits simultaneously.
  • Non-volatile Memory: The wiper settings are stored in non-volatile memory, ensuring that the last set position is retained even after power is cycled.
  • Package: The IC is available in a compact 14-lead QFN (ML) package, suitable for space-constrained applications.
  • Operating Voltage: The operating voltage range of 2.7V to 5.5V makes it compatible with most common logic levels.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +125°C.

Applications:

The MCP4651T-104E/ML is ideal for applications that require precise digital control of resistance values. Some typical applications include:

  • Adjustable power supplies
  • Calibration and tuning circuits
  • Audio equipment for volume and tone control
  • Automotive electronics for sensor trimming
  • LED lighting control
  • Industrial control systems

With its digital interface, the MCP4651T-104E/ML is a modern solution for replacing mechanical potentiometers and variable resistors, offering improved reliability, precision, and ease of integration into digital systems.

You May Also Be Interested in

Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGTL POT 1KOHM 64TAP 20TSSOP
Lowest to $6.7872
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 50KOHM 256TAP 10MSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-MSOP
Lowest to $9.7932
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Nonvolatile, I2C-Compatible 256-Position, Digital Potentiometer
Lowest to $2.8458
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2730 $50.0060
54+ $1.8650 $100.7100
84+ $1.8067 $151.7628
115+ $1.7484 $201.0660
148+ $1.6902 $250.1496
198+ $1.5153 $300.0294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess