EN
  • EN
  • DE

MAX5402EUA+

Part No MAX5402EUA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin uMAX / IC POT DIGITAL 256-TAP 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series μPoT
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±25%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 275
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 786533-MAX5402EUA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX5402
Introduction Date January 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX5402EUA+ CAD Model

Description

Introducing the MAX5402EUA+ Digital Potentiometer from Maxim Integrated

The MAX5402EUA+ is a high-performance digital potentiometer designed by Maxim Integrated, a brand renowned for its innovative and reliable mixed-signal integrated circuits. This compact, single-channel digital potentiometer offers a versatile solution for applications requiring precise resistance adjustments. It is housed in a space-saving 8-pin µMAX package, making it suitable for applications with limited PCB real estate.

Key Features

  • Resistance Value: The MAX5402EUA+ provides a total end-to-end resistance of 50kΩ with excellent inter-step resistance tolerance, ensuring reliable and consistent performance across the entire adjustment range.
  • Resolution: It features a 256-tap design, allowing for fine adjustment granularity, which is essential for applications demanding high-resolution tuning.
  • Interface: The device is equipped with a user-friendly 3-wire SPI-compatible serial interface for easy communication with microcontrollers and other digital systems.
  • Nonvolatile Memory: It incorporates nonvolatile (NV) memory to store the wiper position, ensuring that the last set resistance value is maintained even after the power is cycled.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX5402EUA+ boasts low power consumption, making it an ideal choice for battery-operated devices.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 2.7V to 5.5V, accommodating a variety of power supplies and ensuring compatibility with both 3V and 5V systems.

Applications

The versatility of the MAX5402EUA+ makes it suitable for a wide array of applications, including:

  • Adjustable power supplies
  • Gain and offset adjustment
  • Volume control in audio systems
  • LCD screen brightness and contrast settings
  • Automotive electronics
  • Industrial control systems

With its robust feature set and compact footprint, the MAX5402EUA+ from Maxim Integrated is an excellent choice for designers looking to add a reliable digital potentiometer to their next project. Its precision, ease of use, and integration of nonvolatile memory make it a standout component in the field of digital potentiometers.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6988 $50.9640
75+ $1.3939 $104.5425
115+ $1.3503 $155.2845
155+ $1.3068 $202.5540
200+ $1.2632 $252.6400
265+ $1.1325 $300.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess