EN
  • EN
  • DE

TLC5944RHBR

Part No TLC5944RHBR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 3 V ~ 15 V
Output Current per Channel 60mA
Frequency 30MHz
Applications Signage
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1269162-TLC5944RHBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC5944
Introduction Date April 15, 2008
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TLC5944RHBR CAD Model

Description

Product Overview: Texas Instruments TLC5944RHBR

The Texas Instruments TLC5944RHBR is a highly flexible, programmable 16-channel LED driver that caters to a wide array of lighting and display applications. This sophisticated component is designed to enable precise control of current for each channel, ensuring consistent brightness and color for LED arrays.

Key Features

  • 16 Channels: Each channel can individually sink up to 120mA of constant current, making it suitable for driving a variety of LEDs.
  • Programmable PWM Outputs: The TLC5944RHBR offers 12-bit (4096 steps) of grayscale PWM control per channel, which allows for smooth and fine dimming capabilities.
  • Error Detection: Integrated error detection features such as LED open detection and thermal error flag provide enhanced reliability and safety.
  • Grayscale Control: With a 6-bit dot correction to adjust the brightness variations between LEDs, users can achieve uniform output across their displays.
  • Flexible Control Interface: The device supports both serial and parallel interfaces for communication, making it versatile for various system designs.
  • Thermal Shutdown: An internal thermal shutdown function protects the device from overheating, ensuring long-term stability and performance.

Applications

The TLC5944RHBR is ideal for a range of applications, including:

  • LED video displays
  • Automotive lighting
  • Professional lighting systems
  • Channel letters
  • General-purpose LED illumination

Technical Specifications

The device comes in a VQFN-32 package and operates over a temperature range of -40°C to 85°C. It is designed for a supply voltage range of 3.0V to 5.5V, which makes it suitable for use in both 3.3V and 5V systems. The TLC5944RHBR also includes a built-in voltage regulator for the LED power supply.

With its robust feature set and flexible design, the Texas Instruments TLC5944RHBR LED driver is an excellent choice for engineers and designers looking to create sophisticated LED lighting solutions that require precise control and high-quality output.

You May Also Be Interested in

Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4407 $51.2547
50+ $2.0027 $100.1350
78+ $1.9401 $151.3278
107+ $1.8775 $200.8925
138+ $1.8149 $250.4562
185+ $1.6272 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess