EN
  • EN
  • DE
  • IT

MAX5264ACMH

Part No MAX5264ACMH
Manufacturer Maxim Integrated
Catalog OEM Souring
Description D/A Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464074-MAX5264ACMH
Manufacturer Maxim Integrated
Package Tray
Product Status Obsolete
Number of Bits 14
Number of D/A Converters 8
Settling Time 22µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 11.5V ~ 14V, -9V ~ 6.5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±4 (Max), ±1 (Max)
Architecture R-2R
Operating Temperature 0°C ~ 70°C
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Mounting Type Surface Mount
Grade -
Ultra Librarian 3D Model Ultra Librarian MAX5264ACMH CAD Model

Description

Maxim Integrated's MAX5264ACMH is a high-fidelity D/A Converter (Digital-to-Analog Converter), categorized under Analog Devices. This component exemplifies the advancement in digital-to-analog conversion technology, providing an optimal solution for applications that demand superior analog output from digital input signals. The MAX5264ACMH is engineered to offer precision, speed, and efficiency, making it well-suited for a wide range of applications, including audio systems, instrumentation, and control systems. The device's design and performance underscore Maxim Integrated's commitment to delivering high-quality analog processing technology, characterized by its high resolution, low distortion, and ease of integration into complex systems.

You May Also Be Interested in

NEC
Voltage Regulator
Need more? Email Us
Murata Electronics North America
Multilaye Ceramic Capacitors
Need more? Email Us
Murata Electronics North America
Power inductor (SMD type) 1.0 UH 2.7A
Lowest to $0.1042
Nexperia USA Inc.
Triple single-pole double-throw analog Switch TSSOP-16
Lowest to $0.1403
NEC
Integrated Circuits (ICs)
Need more? Email Us
NEC
Transistor
Need more? Email Us
NEC
Other Components
Need more? Email Us
Nexperia USA Inc.
Converter
Lowest to $0.5205
NDK
IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess