EN
  • EN
  • DE
  • IT

IH5043CWE+

Part No IH5043CWE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 80 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 400ns, 200ns
Max Leakage Current (IS off) 5nA
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 143873-IH5043CWE+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IH5043CWE+ CAD Model

Description

The IH5043CWE+ is a high-performance analog switch from Maxim Integrated, designed to deliver precision and reliability in a wide range of applications. This device is part of Maxim's extensive line of integrated circuits and is particularly suited for systems requiring accurate signal routing and switching.

Key Features and Benefits

  • High-Speed Operation: The IH5043CWE+ boasts a fast switching speed, making it ideal for high-frequency applications where timing is critical.
  • Low On-Resistance: With a low on-resistance, this analog switch ensures minimal signal attenuation and power loss, providing a clean and efficient signal path.
  • Single or Dual Supply Operation: This versatile device can operate from a single +15V supply or dual ±15V supplies, offering flexibility in various system configurations.
  • Break-Before-Make Switching: The IH5043CWE+ features break-before-make switching, which prevents momentary shorting when transitioning between signals, thus protecting delicate circuit components.
  • High Off Isolation: The switch offers excellent off isolation, reducing the chance of crosstalk and ensuring that signals are kept separate and distinct when the switch is in the off position.
  • Low Charge Injection: Minimized charge injection of the IH5043CWE+ helps in reducing glitches and errors in precision applications, such as sample-and-hold circuits and digital-to-analog converters.

Applications

The IH5043CWE+ is suited for a variety of applications, including:

  • Test Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Sample-and-Hold Circuits
  • Medical Equipment

Quality and Reliability

Maxim Integrated is committed to providing products that meet the highest standards of quality and reliability. The IH5043CWE+ is built with this commitment in mind, ensuring consistent performance and durability for the end user. With its robust design and advanced manufacturing techniques, this analog switch is a reliable choice for designers and engineers looking for uncompromised signal integrity.

For detailed specifications, application notes, and further information, interested parties are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Lowest to $1.0543
Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3661
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Lowest to $6.3977
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $32.9338
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Need more? Email Us
ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3913

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess