EN
  • EN
  • DE
  • IT

GCQ1555C1H3R0BB01D

Part No GCQ1555C1H3R0BB01D
Manufacturer Murata Electronics North America
Catalog OEM Souring
Description Multilaye Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466909-GCQ1555C1H3R0BB01D
Manufacturer Murata Electronics North America
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Capacitance 3pF
Tolerance ±0.1pF
Voltage - Rated 50V
Temperature Coefficient C0G, NP0
Operating Temperature -55°C ~ 125°C
Ratings AEC-Q200
Applications RF, Microwave, High Frequency, Automotive
Mounting Type Surface Mount, MLCC
Package / Case 0402 (1005 Metric)
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max) 0.022" (0.55mm)
Ultra Librarian 3D Model Ultra Librarian GCQ1555C1H3R0BB01D CAD Model

Description

The GCQ1555C1H3R0BB01D is a high-quality Multilayer Ceramic Capacitor (MLCC) produced by Murata, optimized for a broad array of applications, including power supplies, audio/video equipment, and telecommunications devices. This component stands out for its superior electrical characteristics, such as high capacitance stability across temperature variations and exceptional voltage handling capabilities. Its construction allows for excellent noise suppression and smoothing functionalities, critical in maintaining the integrity of electrical signals in complex circuits. The GCQ1555C1H3R0BB01D demonstrates Murata's expertise in capacitor technology, offering unparalleled performance, miniaturization, and reliability for developers aiming to push the boundaries of electronic design.

You May Also Be Interested in

Murata Electronics North America
NTC thermistor 0603 5V 220kOhm 3% Op Temp-40+150C
Lowest to $0.0977
Texas Instruments
Converte CMOS
Need more? Email Us
Murata Electronics North America
MLCC - SMD/SMT 1 uF 25 VDC 10% 0402 X6S AEC-Q200
Lowest to $0.0138
NEC
Other Components
Need more? Email Us
Nexperia USA Inc.
Counte Shift Registers
Lowest to $26.2737
NEC
TFT 8.4" LCD Panel
Need more? Email Us
NEC
USB 3.0 Controller chip
Need more? Email Us
NEC
Voltage Regulator
Need more? Email Us
NEC
Integrated Circuits (ICs)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess