EN
  • EN
  • DE

MAX521BCWG+T

Part No MAX521BCWG+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT OCTAL 2WIRE 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 8
Number of D/A Converters 8
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±2 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 704552-MAX521BCWG+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX521
Introduction Date June 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX521BCWG+T CAD Model

Description

Product Overview: MAX521BCWG+T from Maxim Integrated

The MAX521BCWG+T is a sophisticated, precision analog-to-digital converter (ADC) and digital-to-analog converter (DAC) integrated circuit designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This high-performance product is specifically engineered to deliver exceptional accuracy and stability for advanced industrial, automation, and control applications.

Key Features

  • Integrated Design: The device combines four 8-bit DACs and four 8-bit ADCs in one package, simplifying design and saving space on the PCB.
  • High Precision: With its precise 8-bit resolution, the MAX521BCWG+T is capable of producing highly accurate analog outputs and capturing analog inputs with fine detail.
  • Flexible Voltage Range: It operates over a wide supply voltage range, accommodating various power requirements for diverse applications.
  • I2C Interface: Communication with microcontrollers or other digital systems is made easy through an I2C-compatible serial interface, enabling simple integration into existing designs.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered or energy-sensitive systems.

Applications

The MAX521BCWG+T is versatile and can be employed in a multitude of applications, including but not limited to:

  • Process control systems
  • Data acquisition systems
  • Automated test equipment
  • Industrial automation
  • Portable instrumentation

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX521BCWG+T is manufactured under strict quality control processes and is designed to meet the stringent requirements of industrial applications. Its robust design ensures reliability and longevity in the field, making it a trusted choice for engineers and designers looking for a dependable ADC/DAC solution.

Ordering Information

The MAX521BCWG+T is available in a surface-mount, 24-pin SOIC-W package, and it is supplied on tape and reel for automated assembly processes. For detailed specifications, technical documentation, and ordering information, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
Lowest to $7.1344
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess