EN
  • EN
  • DE

MAX5207BEUB+T

Part No MAX5207BEUB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SRL 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Resolution 16
Number of D/A Converters 1
Settling Time 25μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
INL/DNL (LSB) ±20, ±2 (Maximum)
Operating Temperature Range -40°C ~ 105°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 704546-MAX5207BEUB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5207
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX5207BEUB+T CAD Model

Description

Product Overview: MAX5207BEUB+T

The MAX5207BEUB+T is a precision, low-power, 8-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to provide a high level of performance in a compact package. This DAC is ideal for a wide range of applications, including portable battery-powered devices, digital gain and offset adjustment, automatic tuning, and industrial process control systems.

Key Features

  • Resolution: 8-bit resolution provides sufficient granularity for many control and adjustment tasks.
  • Output: Voltage output with an internal buffer allows for direct connection to the load without the need for an external op-amp.
  • Reference: Internal precision reference ensures stable and accurate output voltages.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX5207BEUB+T consumes minimal power, preserving battery life in portable applications.
  • Supply Voltage: Operates from a single 2.7V to 5.5V power supply, accommodating a variety of power sources.
  • Package: Available in a small, 10-pin µMAX package, making it suitable for space-constrained applications.
  • Interface: The three-wire SPI-compatible serial interface enables easy communication with microcontrollers and digital systems.

Applications

The MAX5207BEUB+T's versatile nature makes it a suitable choice for multiple applications:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Control Systems
  • Digital Offset and Gain Adjustment
  • Automatic Tuning and Calibration Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX5207BEUB+T is no exception. It is built to meet high standards, ensuring consistent performance and longevity in a variety of operating conditions.

With its combination of precision, low power, and compact size, the MAX5207BEUB+T from Maxim Integrated is an excellent choice for designers looking to add an 8-bit DAC to their system with minimal overhead and maximum reliability.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.5005
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.5363
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess