EN
  • EN
  • DE

MAX2141SEWX+

Part No MAX2141SEWX+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702541-MAX2141SEWX+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2141SEWX+ CAD Model

Description

The MAX2141SEWX+ from Maxim Integrated is a state-of-the-art single-chip solution designed for Digital Video Broadcasting-Terrestrial (DVB-T) applications. This highly integrated device simplifies the design and manufacturing of mobile TV and portable media player products by combining a low-IF tuner with a wide range of features that enhance performance and reduce system complexity.

Key Features

  • High Integration: The MAX2141SEWX+ integrates an RF tuner, IF filter, and demodulator on a single chip, reducing the number of external components required.
  • Low Power Consumption: Designed for battery-operated devices, it offers excellent power efficiency, which extends the battery life of portable devices.
  • Wide Frequency Range: It supports VHF-III, UHF, and L-Band frequencies, making it versatile for various DVB-T applications across different regions and standards.
  • High Sensitivity: The chip's high sensitivity allows for the reception of DVB-T signals under challenging conditions, ensuring reliable performance.
  • Small Form Factor: The compact size of the MAX2141SEWX+ enables it to be used in space-constrained applications such as mobile phones and personal media players.

Applications

The MAX2141SEWX+ is ideal for a range of applications, including:

  • Portable and handheld TV receivers
  • USB TV dongles
  • Personal media players with TV functionality
  • Automotive TV receivers
  • Other mobile TV applications

Technical Specifications

The device offers exceptional performance with specifications such as:

  • Supply voltage range: 2.7V to 3.3V
  • Operating temperature range: -40°C to +85°C
  • Package type: WLP (Wafer-Level Package)

Maxim Integrated's commitment to innovation is evident in the MAX2141SEWX+, providing designers with a highly efficient and integrated solution for DVB-T reception. Its combination of low power consumption, high integration, and small size make it an excellent choice for next-generation portable entertainment devices.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess