EN
  • EN
  • DE

MAX517BCSA+

Part No MAX517BCSA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 2-WIRE SRL 8BIT R-R 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±1.5 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 107031-MAX517BCSA+
Ultra Librarian 3D Model Ultra Librarian MAX517BCSA+ CAD Model

Description

Maxim Integrated's MAX517BCSA+ Precision DAC

The MAX517BCSA+ from Maxim Integrated is a high-precision digital-to-analog converter (DAC) designed for applications requiring accurate analog voltage outputs. This compact, serial-input DAC features a dual-channel, 8-bit resolution that provides fine control over the output voltage, making it an ideal component for calibration, control systems, and adjustable power supplies.

One of the key characteristics of the MAX517BCSA+ is its low power consumption, which is particularly beneficial for portable and battery-powered devices. The device operates from a single +2.7V to +5.5V supply, ensuring compatibility with a wide range of circuits and systems.

The MAX517BCSA+ comes in a space-saving 8-pin SO package, which is well-suited for applications where board space is at a premium. Its serial interface is SPI™/QSPI™/MICROWIRE™ compatible, allowing for easy integration into existing digital systems. The interface also supports daisy-chaining multiple devices, which simplifies the design of systems requiring multiple DAC outputs.

With its integrated output buffers, the MAX517BCSA+ can drive capacitive loads up to 500pF without external components, further reducing the complexity and component count of the overall design. Additionally, the device features a power-on reset circuit that ensures the DAC outputs power up to zero volts and remain there until a valid write to the device takes place.

The MAX517BCSA+ also boasts a low temperature coefficient of 5ppm/°C (typ), which helps maintain output accuracy over a wide temperature range. This stability is critical for precision applications such as industrial process control and automated test equipment.

In summary, the MAX517BCSA+ from Maxim Integrated is a versatile and precise DAC solution that offers excellent performance for a variety of applications. Its ease of integration, low power consumption, and stable operation make it a reliable choice for designers looking to add precise analog control to their digital systems.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the MAX517BCSA+ datasheet, available through Maxim Integrated's official website or authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess