The MTD5N05 from ON Semiconductor is a robust and efficient N-channel power MOSFET designed for high-performance applications requiring low on-resistance and high blocking voltage. This MOSFET is a testament to ON Semiconductor's commitment to providing industry-leading power management solutions.
Key Features
- High Drain-Source Voltage (V<sub>DS): The MTD5N05 is capable of withstanding a high drain-source voltage, making it suitable for various electronic applications that require efficient power handling.
- Low On-Resistance (R<sub>DS(on)): With its low on-resistance, this MOSFET ensures minimal power loss and heat generation, enhancing the overall efficiency of the system it's integrated into.
- High Current Capacity: It is designed to handle a significant amount of continuous drain current, which is essential for powering heavy loads without performance degradation.
- Advanced Manufacturing Technology: Built with state-of-the-art technology, the MTD5N05 offers superior switching performance and reliability.
- Thermal Stability: The MOSFET has excellent thermal characteristics, ensuring stable operation even under high-temperature conditions.
Applications
The MTD5N05 is versatile and can be used in a wide range of applications, including:
- Power supply circuits
- DC-DC converters
- Motor control systems
- Automotive applications
- Switching regulators
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
50V
Continuous Drain Current (I<sub>D)
5A
Power Dissipation (P<sub>D)
48W
On-Resistance (R<sub>DS(on))
85 mΩ
Operating Temperature Range
-55°C to +175°C
For engineers and designers looking for a reliable and efficient power management component, the ON Semiconductor MTD5N05 Power MOSFET is an excellent choice. Its combination of high voltage capability, low on-resistance, and high current handling makes it a go-to component for demanding power applications.