EN
  • EN
  • DE

MAX516ACWG+

Part No MAX516ACWG+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Quad 16.5V/16.8V 24-Pin SOIC W / IC COMP QUAD PROGR THRES 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Elements 4
Output Type CMOS, TTL
Dual Supply Voltage (±) 4.75 V ~ 16.5 V
Current - Input Bias (Maximum) 0.3μA @ 16.5V
Maximum Quiescent Current 10mA
Propagation Delay (Maximum) 1.5μs
Operating Temperature Range 0°C ~ 70°C
Package 24-SOIC (0.295", 7.50mm Width)
Mounting SMD
Manufacturer Package 24-SOIC
Win Source Part Number 786474-MAX516ACWG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX516
Introduction Date January 08, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX516ACWG+ CAD Model

Description

The MAX516ACWG+ is a sophisticated, high-performance analog-to-digital converter (ADC) component designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This precision ADC is engineered to provide accurate and reliable digital representations of analog signals, making it an ideal choice for a wide range of applications such as data acquisition systems, medical instruments, and industrial control processes.

Key Features

  • High Resolution: The device features a multi-channel, 8-bit ADC, offering precise data conversion for multiple analog inputs.
  • Low Power Consumption: Designed for efficiency, the MAX516ACWG+ operates with a low power requirement, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, this component ensures consistent performance across various environmental conditions.
  • Digital Interface: It includes a digital interface for easy communication with microcontrollers and digital systems, enhancing the flexibility and integration capabilities of the device.
  • Package Type: The MAX516ACWG+ comes in a 24-SOIC W package, providing a compact footprint suitable for space-constrained applications.

Applications

The versatility of the MAX516ACWG+ allows it to be utilized in numerous types of electronic systems. Some common applications include:

  • Automated test equipment
  • Process control and monitoring
  • Data acquisition systems
  • Medical diagnostics and monitoring
  • Battery-powered devices

Technical Specifications

Parameter Value
Resolution 8-Bit
Number of Channels Multi-Channel
Operating Temperature -40°C to +85°C
Package 24-SOIC W

For engineers and designers seeking a reliable ADC solution, the MAX516ACWG+ from Maxim Integrated offers a blend of precision, efficiency, and versatility, making it a top choice for integrating analog-to-digital conversion capabilities into a variety of electronic products.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess