EN
  • EN
  • DE

UCS1002-2-BP-TR

Part No UCS1002-2-BP-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description Programmable USB Port Power Controller with Charger Emulation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Applications USB Dedicated Charging Port (DCP), Power Switch
Operating Supply Current 650μA
Operating Supply Voltage 2.9 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 1276690-UCS1002-2-BP-TR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCS1002-2
Introduction Date July 25, 2013
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian UCS1002-2-BP-TR CAD Model

Description

Microchip Technology's UCS1002-2-BP-TR: A Comprehensive USB Port Power Controller Solution

The UCS1002-2-BP-TR from Microchip Technology is a cutting-edge USB port power controller designed to facilitate the management and provision of power via USB ports. This innovative component is a perfect fit for a wide range of applications including desktops, laptops, monitors, docking stations, and other USB hub devices, where precise control over USB power delivery is paramount.

One of the standout features of the UCS1002-2-BP-TR is its ability to support both USB 2.0 and USB 3.0 data rates, making it a versatile choice for devices with varying data transfer requirements. It is also compliant with the USB Battery Charging Specification Revision 1.2, ensuring compatibility with the latest USB charging standards.

The device comes in a compact QFN-20 package, which makes it ideal for space-constrained applications. Despite its small size, the UCS1002-2-BP-TR is packed with features such as integrated current sensing, programmable current limiting, and over-temperature protection. These features help to safeguard USB ports and connected devices from electrical hazards, such as overcurrent conditions and excessive heat generation.

Furthermore, the UCS1002-2-BP-TR is equipped with dynamic thermal management, which actively controls the temperature of the device to prevent overheating. This is particularly beneficial in scenarios where multiple USB devices are connected, and the power demand is high.

Another key benefit of this product is its support for smart power allocation. The UCS1002-2-BP-TR intelligently distributes power among connected devices based on their individual requirements, ensuring efficient energy usage without compromising performance.

For developers and designers, the UCS1002-2-BP-TR is easy to integrate into existing designs due to its programmable power profiles. This feature allows for customization of power settings for specific devices, making it a highly flexible solution for a variety of USB power delivery challenges.

In conclusion, the UCS1002-2-BP-TR from Microchip Technology is a reliable and high-performance USB port power controller that offers advanced features for managing and delivering power through USB interfaces. Its robust protection mechanisms and smart power management capabilities make it an essential component for any USB-enabled device requiring efficient and safe power control.

You May Also Be Interested in

Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
NXP / Nexperia
PF1510
Lowest to $4.5143
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2457 $56.0565
100+ $1.0221 $102.2100
155+ $0.9902 $153.4810
210+ $0.9583 $201.2430
270+ $0.9263 $250.1010
365+ $0.8305 $303.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess