EN
  • EN
  • DE

TDA9874AH/V2

Part No TDA9874AH/V2
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC SOUND DEMOD/DECODE 44QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Purpose Demodulator
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 44-QFP (14x14)
Win Source Part Number 053502-TDA9874AH/V2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9874AH/V2 CAD Model

Description

The NXP TDA9874AH/V2 is a high-performance integrated circuit designed for the advanced processing of analog television signals. This versatile chip is part of NXP's acclaimed portfolio of multimedia processing solutions and is tailored to enhance the audio and video capabilities of television sets, set-top boxes, and multimedia devices.

Key Features

  • Multi-Standard Support: The TDA9874AH/V2 is capable of decoding a wide range of television standards, including PAL, SECAM, and NTSC. This makes it an ideal choice for manufacturers aiming to create products for the global market.
  • Advanced Audio Processing: Equipped with sophisticated audio demodulation and processing capabilities, the chip ensures crisp and clear sound reproduction. It supports NICAM, A2, and FM radio broadcasts, providing a high-quality audio experience.
  • Integrated Video Decoder: The chip features a built-in video decoder that can handle various video inputs and convert them into high-quality analog video signals.
  • Automatic Gain Control (AGC): With AGC, the TDA9874AH/V2 maintains a consistent video signal level, ensuring stable image quality regardless of signal strength variations.

Applications

The TDA9874AH/V2 is designed for use in a variety of consumer electronics where reliable and high-quality AV processing is required. Applications include:

  • Television sets
  • Set-top boxes
  • Video recorders
  • PC multimedia systems

Technical Specifications

The TDA9874AH/V2 operates within a supply voltage range of 8V to 12V and is available in a 64-pin QFP package. Its low power consumption and compact form factor make it an efficient solution for space-constrained applications.

Conclusion

The NXP TDA9874AH/V2 stands out as a robust and adaptable IC that delivers superior audio and video processing capabilities. Its support for multiple broadcast standards and integration of key functionalities make it a top choice for manufacturers looking to enhance the multimedia experience in their products.

You May Also Be Interested in

Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess