EN
  • EN
  • DE

MAX515BCEE-T

Part No MAX515BCEE-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704515-MAX515BCEE-T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX515BCEE-T CAD Model

Description

The MAX515BCEE-T is a high-performance, low-power digital-to-analog converter (DAC) designed by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This precision DAC is ideal for applications that require accurate analog voltage outputs in a compact form factor.

Key Features

  • Resolution: The MAX515BCEE-T offers a resolution of 13-bits, providing fine analog output granularity for demanding applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this DAC features low power operation, which makes it suitable for portable and battery-powered devices.
  • Serial Interface: It incorporates a serial interface that supports SPI, QSPI, and MICROWIRE protocols, ensuring compatibility with a wide range of microcontrollers and digital systems.
  • Output Range: The output range of the MAX515BCEE-T is programmable, allowing users to tailor the output to meet specific requirements.
  • Package: It comes in a compact 16-pin QSOP package, which is beneficial for space-constrained applications.
  • Temperature Range: The device operates over an extended industrial temperature range, ensuring reliable performance across diverse operating conditions.

Applications

The versatility of the MAX515BCEE-T makes it an excellent choice for a variety of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Portable instrumentation
  • Automotive systems
  • Medical equipment

Reliability and Support

Maxim Integrated is known for their commitment to quality and reliability. The MAX515BCEE-T is built to meet high standards, ensuring long-term reliability for critical applications. Additionally, Maxim provides extensive technical support and documentation, making integration and application development easier for engineers and designers.

With its combination of performance, low power consumption, and compact form factor, the MAX515BCEE-T from Maxim Integrated is an ideal solution for precision analog output requirements across a broad range of industries and applications.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess