EN
  • EN
  • DE

SN74LVC1G132DBVR

Part No SN74LVC1G132DBVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE 2-INPUT NAND GATE WITH SCHMITT-TRIGGER INPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Features Schmitt Trigger
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.39 V ~ 1.87 V
Logic Level - High 1.16 V ~ 3.33 V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package SOT-23-5
Package SC-74A, SOT-753
Win Source Part Number 1255525-SN74LVC1G132DBVR
Manufacturer Homepage www.ti.com
Family Name SN74LVC1G132
Introduction Date September 01, 2003
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G132DBVR CAD Model

Description

The SN74LVC1G132DBVR from Texas Instruments is a high-performance, single 2-input NAND gate with Schmitt-trigger inputs that is designed for 1.65-V to 5.5-V VCC operation. This small and efficient logic gate is an ideal choice for a wide range of applications, from consumer electronics to industrial control systems.

Key Features:

  • Logic Type: 2-Input NAND Gate
  • Operating Voltage: 1.65 V to 5.5 V
  • Output Drive Capability: ±8-mA at 5 V
  • Schmitt-Trigger Inputs: Provide noise immunity and allow for slow input transition
  • Low Power Consumption: ICC of 10 µA maximum
  • High Frequency: fmax of 24 MHz at 3.3 V
  • Package: SOT-23-5

Product Description:

The SN74LVC1G132DBVR is a single 2-input NAND gate with Schmitt-trigger inputs that incorporate Texas Instruments' LVC (Low-Voltage CMOS) technology. This allows the device to operate at a voltage range of 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems. The Schmitt-trigger inputs increase the hysteresis of the input signal, providing excellent noise immunity and enabling the gate to handle slower input signal rise and fall times.

With the ability to drive ±8 mA at 5 V, it can easily drive larger loads or interface with other logic levels. The low power consumption with a maximum ICC of 10 µA contributes to energy-efficient designs, which is critical in battery-operated and power-sensitive applications.

Its high-frequency operation capability, with a maximum frequency of 24 MHz at 3.3 V, makes it suitable for high-speed signal processing applications. The compact SOT-23-5 package allows for efficient use of board space, which is especially beneficial in space-constrained applications.

The SN74LVC1G132DBVR is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. Whether you're designing consumer electronics, communication devices, or complex computing systems, the SN74LVC1G132DBVR provides a reliable and efficient solution for your NAND gate logic requirements.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1337 $50.1375
915+ $0.1097 $100.3755
1,415+ $0.1063 $150.4145
1,950+ $0.1028 $200.4600
2,520+ $0.0994 $250.4880
3,370+ $0.0891 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 143,388 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess