EN
  • EN
  • DE

MAX5155BEEE+

Part No MAX5155BEEE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704511-MAX5155BEEE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5155BEEE+ CAD Model

Description

Maxim Integrated MAX5155BEEE+ Dual, 12-Bit, Voltage-Output DAC

The Maxim Integrated MAX5155BEEE+ is a high-performance, dual, 12-bit digital-to-analog converter (DAC) designed to deliver precision voltage outputs. This component is ideal for applications requiring accurate and stable analog outputs, such as industrial control systems, automated test equipment, and data acquisition systems. The MAX5155BEEE+ operates from a single +5V supply, making it suitable for a wide range of applications.

One of the key features of the MAX5155BEEE+ is its dual DAC channels, which provide two independent output voltages. These channels can be updated simultaneously or independently, allowing for flexible control over the output signals. The DACs are capable of sourcing or sinking up to 5mA of output current, and the output voltage range is 0V to the reference voltage, which can be set up to VDD.

The MAX5155BEEE+ boasts a low-power consumption, with a typical operating current of just 0.85mA, making it an energy-efficient choice for portable and battery-operated devices. Additionally, the device includes a power-down feature that reduces the supply current to 1µA, further conserving power when the DAC is not in active use.

The device communicates with microcontrollers or digital systems through a 3-wire serial interface that is SPI™/QSPI™/MICROWIRE™ compatible, ensuring easy integration into existing designs. The MAX5155BEEE+ also features a double-buffered input structure, which allows for the asynchronous update of the DAC output. This means that the input data can be written to the DAC at any time without affecting the current DAC output, and the new output can be activated at a controlled time.

Enclosed in a 16-pin QSOP package, the MAX5155BEEE+ is designed for space-constrained applications. The component's robust design includes overrange and underrange output flags, ensuring reliable performance even in harsh operating conditions. With its combination of dual DAC channels, low power consumption, and flexible interface options, the MAX5155BEEE+ from Maxim Integrated is an excellent choice for designers looking to add precise analog output capabilities to their systems.

For more detailed technical specifications, application notes, and support documentation, please refer to the official Maxim Integrated datasheets and product resources.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess