EN
  • EN
  • DE

MAX506BEPP+

Part No MAX506BEPP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT QUAD R-R 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 4
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage ±5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) -, ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 704443-MAX506BEPP+
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX506
Introduction Date December 12, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX506BEPP+ CAD Model

Description

Maxim Integrated's MAX506BEPP+ Product Overview

The MAX506BEPP+ is a high-performance, quad 8-bit digital-to-analog converter (DAC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This precision DAC is ideal for applications requiring multiple DACs on a single chip, offering compact integration and high reliability. The MAX506BEPP+ is perfect for use in control systems, automatic test equipment, and digital offset and gain adjustments.

Encased in a 20-Pin PDIP package, the MAX506BEPP+ operates from a single +5V supply or dual ±5V supplies, making it versatile for various power environments. The device features four voltage-output DACs, each with its own reference input, allowing for independent scaling and a wide dynamic output range. The DACs can be used in unipolar or bipolar modes, providing flexibility for different signal requirements.

The MAX506BEPP+ boasts a fast settling time, which is critical for applications that demand rapid changes in output levels. Additionally, it has a high output drive capability, enabling it to interface directly with a variety of loads without the need for external buffer amplifiers. The device also incorporates a power-on reset circuit, which ensures that the DAC outputs power up to zero volts and remain there until a valid write takes place.

One of the key features of the MAX506BEPP+ is its user-friendly interface. It includes a double-buffered, 4-wire serial interface that simplifies the connection to microprocessors and reduces the number of digital I/O lines required. This interface is compatible with SPI™, QSPI™, and MICROWIRE™, ensuring easy integration with most microcontroller-based systems.

The MAX506BEPP+ is designed with reliability in mind, featuring overvoltage protection on the reference inputs and ESD protection on all pins. This robustness makes it suitable for harsh industrial environments where electrical disturbances are common. The device is specified over the extended industrial temperature range, ensuring consistent performance in varying conditions.

In summary, the MAX506BEPP+ from Maxim Integrated is a versatile, quad 8-bit DAC solution that combines high performance, ease of use, and robust protection features, making it an excellent choice for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess