EN
  • EN
  • DE

MAX4987AEETA+T

Part No MAX4987AEETA+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC OVERVOLTAGE PROT CTRL 8TDFN / Overvoltage Protection Controller 8-TDFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type Overvoltage Protection Controller
Applications Cell Phones, Media Players
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number MAX4987
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 212492-MAX4987AEETA+T
Ultra Librarian 3D Model Ultra Librarian MAX4987AEETA+T CAD Model

Description

Product Overview: MAX4987AEETA+T from Maxim Integrated

The MAX4987AEETA+T is an advanced USB 2.0 high-speed analog switch with overcurrent protection, designed and manufactured by Maxim Integrated. This compact and efficient integrated circuit (IC) is specifically engineered to provide a robust interface solution for USB applications where fault protection and high-performance switching are critical.

Encased in a tiny 16-pin TQFN package, the MAX4987AEETA+T offers a minimal footprint on the PCB, making it an ideal choice for space-constrained applications. The device is capable of switching two USB downstream ports between two USB upstream ports, allowing for versatile connectivity in USB hubs, docking stations, and other multifunction peripherals.

One of the standout features of the MAX4987AEETA+T is its built-in overcurrent protection. This safety mechanism is designed to shield the USB ports from excessive current that can arise from accidental short circuits or faulty connected devices. The IC automatically disconnects the faulty port in the event of an overcurrent condition, thereby protecting both the switch and the upstream host from potential damage.

The switch's high bandwidth (1GHz) ensures that it does not become a bottleneck for high-speed USB 2.0 data transfer, which can reach up to 480Mbps. Additionally, the MAX4987AEETA+T boasts low on-resistance (RON) of just 4.5Ω (typical), which minimizes voltage drop and power loss across the switch, thus ensuring reliable and efficient operation.

For ease of implementation, the MAX4987AEETA+T supports both 1.8V and 3.3V logic levels, providing flexibility in various system designs. The device also features thermal-shutdown protection and under-voltage lockout (UVLO), further enhancing its protective capabilities and ensuring stable performance under varying conditions.

As a product of Maxim Integrated, a company known for its high-quality and innovative integrated solutions, the MAX4987AEETA+T represents a reliable and high-performing choice for designers looking to incorporate USB switching and protection functionality into their applications.

You May Also Be Interested in

Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4037 $57.6148
9+ $11.8184 $106.3656
14+ $11.4491 $160.2874
19+ $11.0797 $210.5143
24+ $10.7104 $257.0496
32+ $9.6025 $307.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess