EN
  • EN
  • DE

MAX4948ETG+T

Part No MAX4948ETG+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH HEX SPDT 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-TQFN (4x4)
Family Name MAX4948
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX4948ETG+TDKR, MAX4948ETG+TCT, MAX4948ETG+TTR, MAX4948ETG+T-ND, MAX4948ETGT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925448-MAX4948ETG+T
Ultra Librarian 3D Model Ultra Librarian MAX4948ETG+T CAD Model

Description

The MAX4948ETG+T from Maxim Integrated is a high-performance, single-channel integrated switch designed to deliver precision and efficiency in a compact package. This device is part of Maxim's extensive range of power management solutions, catering to a wide array of applications that require reliable and efficient power switching capabilities.

Key Features

  • High-Side Switch: The MAX4948ETG+T operates as a high-side n-channel switch, providing protection and control for power distribution systems.
  • Wide Input Voltage Range: The device supports an input voltage range from 2.7V to 5.5V, making it versatile for various low-voltage applications.
  • Low On-Resistance: With an on-resistance of typically 70mΩ, the switch ensures minimal voltage drop and power loss, enhancing overall system efficiency.
  • Thermal Protection: The integrated thermal-shutdown feature protects the device from overheating, ensuring safe operation under high-current conditions.
  • Current Limiting: Adjustable current-limiting functionality provides additional protection for the load and the power source.
  • Fast Switching: The device is capable of fast switching speeds, which is critical for applications that require quick response times.
  • Compact Package: Housed in a 24-pin TQFN (Thin Quad Flat No leads) package, the MAX4948ETG+T is designed for space-constrained applications.

Applications

The MAX4948ETG+T is suitable for a broad range of applications, including but not limited to:

  • USB and portable devices
  • Notebook computers
  • Battery-powered equipment
  • Hot-swap power supplies

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4948ETG+T is no exception. This device is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5414 $52.7070
12+ $8.6494 $103.7928
18+ $8.3791 $150.8238
25+ $8.1088 $202.7200
32+ $7.8385 $250.8320
43+ $7.0276 $302.1868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess