EN
  • EN
  • DE

MAX4945AELA+

Part No MAX4945AELA+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description MAX4945 OVERVOLTAGE-PROTECTION C / Overvoltage Protection Controller PMIC 8-μDFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Overvoltage Protection Controller
Current - Supply 50µA
Voltage - Supply 2.2V ~ 28V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN
Supplier Device Package 8-µDFN (2x2)
Base Product Number MAX4945
Standard Package 133 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704331-MAX4945AELA+
Ultra Librarian 3D Model Ultra Librarian MAX4945AELA+ CAD Model

Description

Maxim Integrated MAX4945AELA+ Overvoltage Protection Controller

The MAX4945AELA+ is a sophisticated overvoltage protection controller designed by Maxim Integrated, a brand renowned for its high-performance analog integration. This compact and efficient device is engineered to safeguard low-voltage systems against damaging overvoltage conditions, making it an ideal solution for a wide range of applications, including portable electronics, automotive systems, and industrial controls.

Key Features

  • Adjustable Overvoltage Protection: This device allows users to set the overvoltage protection threshold according to their specific needs, ensuring tailored protection for sensitive circuits.
  • Fast Response Time: The MAX4945AELA+ reacts swiftly to overvoltage events, typically within 1µs, providing immediate protection to prevent damage to the system.
  • Low Quiescent Current: With a low quiescent current of just 14µA, this controller is highly energy-efficient, making it suitable for battery-powered applications where power conservation is critical.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 5.5V to 36V, accommodating various power supply requirements.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the device itself is protected from overheating, enhancing its reliability and longevity.
  • Compact Package: The MAX4945AELA+ comes in a small, 8-pin µDFN package, allowing for space-saving designs without compromising on performance.

Applications

  • Portable Electronic Devices
  • Automotive Electronics
  • Industrial Control Systems
  • Power Supply Modules

The MAX4945AELA+ is a testament to Maxim Integrated's commitment to providing advanced protection solutions that meet the demands of modern electronic systems. Its precision overvoltage protection capabilities, coupled with a user-friendly adjustable threshold and a compact form factor, make it an excellent choice for designers looking to enhance the safety and durability of their products.

For additional information, technical specifications, and support resources, interested parties are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8970 $54.4850
12+ $8.9412 $107.2944
18+ $8.6618 $155.9124
24+ $8.3824 $201.1776
31+ $8.1029 $251.1899
42+ $7.2647 $305.1174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,703 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess