EN
  • EN
  • DE

FST866DA

Part No FST866DA
Manufacturer Diodes Incorporated
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1230287-FST866DA
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FST866DA CAD Model

Description

The FST866DA is a high-performance, surface-mount Schottky barrier rectifier developed by Diodes Incorporated. This device is designed to meet the stringent requirements of modern electronic equipment, offering a combination of low forward voltage drop and high current capability. The FST866DA is ideal for use in power management applications where efficiency is key.

Key Features

  • Low Forward Voltage: The device features a low forward voltage drop, which enhances system efficiency by reducing power loss during conduction.
  • High Current Capability: With its ability to handle high current, the FST866DA is suitable for high-load applications, ensuring reliability even under demanding conditions.
  • Low Power Loss: The efficient operation of the FST866DA minimizes power loss, making it an excellent choice for power-sensitive designs.
  • High Surge Capability: The device is capable of withstanding high surge currents, providing robust protection for sensitive components against transient voltage spikes.
  • Surface-Mount Package: The FST866DA comes in a compact surface-mount package, allowing for space-saving designs and simplified assembly processes.

Applications

The FST866DA is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC modules

Technical Specifications

Parameter Value
Package SMB (DO-214AA)
Maximum Repetitive Reverse Voltage (VRRM) 60V
Average Rectified Forward Current (IF(AV)) 8A
Peak Forward Surge Current (IFSM) 100A
Forward Voltage Drop (VF) 0.70V @ 4A
Operating Temperature Range -55°C to +150°C

With its robust design and advanced features, the FST866DA from Diodes Incorporated is a reliable choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Hitachi, Ltd
Contact for details
Need more? Email Us
Rochester Electronics
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Holtek
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess