EN
  • EN
  • DE

MAX4944AL

Part No MAX4944AL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704328-MAX4944AL
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4944AL CAD Model

Description

Maxim Integrated's MAX4944AL Product Overview

The MAX4944AL from Maxim Integrated is a high-performance, single-channel, bidirectional MOSFET power switch IC designed for USB applications. This component is engineered to provide a robust interface for USB ports, ensuring protection and efficient power management in various electronic devices such as laptops, desktops, docking stations, and monitors.

Key Features

  • Integrated MOSFET: The MAX4944AL comes with an integrated N-channel MOSFET, which offers low on-resistance, ensuring minimal power loss and efficient current handling.
  • Overcurrent Protection: This device features accurate overcurrent protection that safeguards the USB port and connected devices from potential damage due to excessive current flow.
  • Fast Short-Circuit Response: The IC is designed to react quickly to short-circuit conditions, providing a rapid response to prevent damage to the circuitry.
  • Thermal Shutdown: With built-in thermal shutdown protection, the MAX4944AL prevents overheating and thermal damage by automatically turning off the power switch if the temperature exceeds a safe threshold.
  • Reverse Current Blocking: When the power switch is off, the IC prevents reverse current flow, thereby protecting the upstream power source from potential harm.
  • Low Quiescent Current: The device has a low quiescent current, which is ideal for battery-powered applications where power conservation is crucial.

Applications

The versatility of the MAX4944AL makes it suitable for a wide range of USB power-switching applications. It is particularly useful in:

  • Portable and Battery-Powered Devices
  • USB Hubs and Peripherals
  • Desktop and Notebook Computers
  • Hot-Swap USB Supplies

Technical Specifications

The MAX4944AL operates over a wide voltage range and is available in a compact package. Some of its technical specifications include:

  • Operating Voltage Range: 2.7V to 5.5V
  • On-Resistance (Typical): 80mΩ
  • Continuous Current Capability: Up to 2.5A
  • Package: 6-pin TDFN (3mm x 3mm)

With its advanced features and reliable performance, the MAX4944AL is an excellent choice for designers looking to enhance the safety and efficiency of USB power delivery in their products.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1125 $64.0125
20+ $5.8362 $116.7240
31+ $5.6537 $175.2647
43+ $5.4712 $235.2616
55+ $5.2887 $290.8785
74+ $4.7413 $350.8562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess