EN
  • EN
  • DE

DVSA2815S/ES

Part No DVSA2815S/ES
Manufacturer Delta Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056524-DVSA2815S/ES
Categories OEM Parts(C-E)
Manufacturer Delta Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DVSA2815S/ES CAD Model

Description

The DVSA2815S/ES is a DC-DC converter module manufactured by Delta Electronics. It's designed to provide a regulated output voltage from a DC input voltage, commonly used in various electronic applications requiring stable and reliable power. This module is known for its efficiency and compact design.

Applications

  • Industrial Automation: Used in industrial control systems to power sensors, actuators, and other electronic components.
  • Telecommunications: Employed in telecom equipment to provide regulated power for various modules and subsystems.
  • Networking Equipment: Utilized in routers, switches, and other networking devices to ensure stable power supply.
  • Medical Devices: Integrated into medical equipment where reliable and regulated power is critical.
  • Aerospace: Used in avionic systems to power critical electronic components.

Features

  • High Efficiency: Designed for efficient power conversion, minimizing energy waste.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, offering flexibility in application.
  • Regulated Output Voltage: Provides a stable and precise output voltage, ensuring reliable performance of connected devices.
  • Overcurrent Protection: Includes protection mechanisms to prevent damage from excessive current draw.
  • Overtemperature Protection: Shuts down the module if it exceeds a safe operating temperature.
  • Compact Size: Small form factor allows for integration in space-constrained environments.

Benefits

  • Reliable Power Supply: Provides a stable and reliable power source for critical electronic components.
  • Energy Efficient: High efficiency reduces energy consumption and heat generation.
  • Flexible Application: Wide input voltage range allows for versatile use in various applications.
  • Protected Operation: Built-in protection features ensure safe and reliable operation.
  • Compact Integration: Small size facilitates easy integration into space-limited designs.

Additional Details

The DVSA2815S/ES typically operates with an input voltage range of approximately 18-36V DC and provides a regulated output voltage of 15V DC. The module is designed to deliver a specific maximum output current, as defined in the product datasheet. It features an isolated design, providing electrical isolation between the input and output. The module's thermal resistance is also specified to ensure proper heat dissipation, often requiring the use of a heatsink to maintain safe operating temperatures. Detailed specifications can be found on the datasheet.

Delta Electronics’ DVSA2815S/ES is engineered to meet the stringent requirements of industrial and telecommunication applications, providing a reliable and efficient solution for power conversion. Its robust design and high-performance characteristics make it a trusted choice for engineers and designers in various industries.

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
TT Electronics
Need more? Email Us
Yageo
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2312
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1564

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $829.1872 $829.1872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess