EN
  • EN
  • DE

MAX8675EWN

Part No MAX8675EWN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706888-MAX8675EWN
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8675EWN CAD Model

Description

The MAX8675EWN from Maxim Integrated is a cutting-edge power management integrated circuit (PMIC) designed to provide efficient and reliable power control solutions. This versatile IC is an ideal choice for a wide range of applications, including portable devices, wearables, and smart technology, where power efficiency and space constraints are of paramount importance.

The MAX8675EWN is engineered to deliver high-performance power regulation with its advanced features. It incorporates multiple voltage regulators, allowing for precise control of power delivery to various subsystems within an electronic device. This level of integration simplifies the design process, reduces external component count, and saves valuable board space, making it an excellent choice for compact and complex designs.

With its robust design, the MAX8675EWN ensures stable operation under a wide range of conditions. It is capable of operating over a broad input voltage range, which makes it flexible for use with different power sources, including batteries and wall adapters. The IC also includes built-in protection features such as over-current protection, thermal shutdown, and under-voltage lockout, which contribute to the longevity and safety of the end product.

The high efficiency of the MAX8675EWN minimizes power loss and heat generation, thus extending battery life and improving the overall user experience of the device it powers. Additionally, the PMIC supports dynamic voltage scaling, allowing the system to adjust power levels based on the current operational requirements, further enhancing power conservation.

The compact form factor of the MAX8675EWN, typically available in a small WLP (Wafer-Level Package) or TQFN (Thin Quad Flat No-lead) package, is ideal for space-constrained applications. Its small footprint, combined with a high level of integration, makes this PMIC a highly attractive solution for designers looking to optimize their power management systems.

In summary, the Maxim Integrated MAX8675EWN is a sophisticated, feature-rich power management solution that offers designers the flexibility, efficiency, and reliability needed to create innovative and power-sensitive electronic products.

You May Also Be Interested in

Maxim Integrated
Lowest to $6.5870
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2248 $58.0464
44+ $2.6461 $116.4284
68+ $2.5641 $174.3588
94+ $2.4809 $233.2046
121+ $2.3989 $290.2669
162+ $2.1506 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,630 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess