EN
  • EN
  • DE

MAX4932ETD+T

Part No MAX4932ETD+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER DUAL 3X1 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Audio
Switch Circuit SP3T
Number of Channels 2
Max On Resistance 750 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Features Break-Before-Make, Clickless
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TDFN-EP (3x3)
Win Source Part Number 073679-MAX4932ETD+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4932ETD+T CAD Model

Description

Maxim Integrated's MAX4932ETD+T: A Robust Analog Switch for High-Performance Applications

The MAX4932ETD+T from Maxim Integrated stands out as a high-fidelity, low-voltage, dual SPDT/DPDT analog switch that is designed to deliver exceptional performance in a variety of applications. This compact component is part of Maxim's extensive range of analog switches that are renowned for their reliability and efficiency.

Featuring a wide voltage range of 1.6V to 3.6V, the MAX4932ETD+T is versatile and can be integrated into systems that operate on different power levels. This makes it an ideal choice for battery-powered devices where power conservation is critical. The switch's low on-resistance (RON) of just 0.5 ohms (typical) ensures minimal signal distortion and power loss, which is essential for maintaining signal integrity in high-performance circuits.

One of the remarkable features of the MAX4932ETD+T is its high bandwidth, which exceeds 200MHz. This characteristic makes it perfectly suited for handling high-speed signals without significant attenuation, thus preserving the quality of the signal through the switching process. Additionally, its ESD protection of ±15kV Human Body Model (HBM) on the switch I/Os provides robustness against electrostatic discharges, enhancing the durability and longevity of the device.

The MAX4932ETD+T is available in a tiny 14-pin TDFN package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, making it an excellent choice for portable electronics, audio and video signal routing, low-voltage data acquisition systems, and communication devices.

Maxim Integrated has ensured that the MAX4932ETD+T is not only high-performing but also easy to use. The switch is controlled by TTL/CMOS-compatible inputs, allowing for straightforward interfacing with digital logic. Furthermore, the device features break-before-make switching, which prevents signal cross-talk during state changes, thus preserving signal integrity.

In summary, the MAX4932ETD+T from Maxim Integrated is a powerful, compact, and reliable analog switch that offers exceptional performance for a wide range of applications. Its low on-resistance, high bandwidth, ESD protection, and small package size make it a top choice for designers looking to optimize their systems for speed, efficiency, and space savings.

You May Also Be Interested in

Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8503 $54.8024
18+ $5.6207 $101.1726
28+ $5.4451 $152.4628
38+ $5.2694 $200.2372
50+ $5.0938 $254.6900
66+ $4.5669 $301.4154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess