EN
  • EN
  • DE

MAX4927ETN+

Part No MAX4927ETN+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH QUAD 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Networking
Switch Circuit DPDT
Number of Channels 4
Max On Resistance 5.5 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 650MHz
Features 1000 Base-T, Bi-Directional, Differential Switching, LAN
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-TQFN-EP (5x11)
Win Source Part Number 135769-MAX4927ETN+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4927ETN+ CAD Model

Description

Product Overview: MAX4927ETN+ from Maxim Integrated

The MAX4927ETN+ is a high-performance, low-capacitance, 3.3V, 2:1 multiplexer/demultiplexer LAN switch from Maxim Integrated. This switch is specifically designed to handle high-speed signals such as Gigabit Ethernet and is ideal for applications that require the switching of these signals while maintaining signal integrity.

Key Features

  • Low On-Capacitance: The device features low on-capacitance (CON), which is critical for maintaining the quality of high-speed data signals.
  • High Bandwidth: With a bandwidth greater than 3GHz, the MAX4927ETN+ can easily handle Gigabit Ethernet speeds without signal degradation.
  • Low Crosstalk: The switch has been designed to minimize crosstalk, a vital factor in maintaining data integrity in high-speed applications.
  • ESD Protection: Integrated ESD protection circuits safeguard the device against electrostatic discharges, ensuring robustness and longevity in harsh environments.
  • Pin-Compatible: It is pin-compatible with the MAX4890/MAX4892, providing design flexibility and ease of integration into existing designs.
  • Small Package: The device comes in a compact 56-pin TQFN package, which is suitable for space-constrained applications.

Applications

The MAX4927ETN+ is versatile and can be used in a variety of applications, including:

  • Desktop and Laptop Computers
  • Servers and Networking Equipment
  • Docking Stations
  • Switches and Routers

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4927ETN+ is no exception. It is built to meet the stringent requirements of high-speed communication systems, ensuring that it performs reliably over its intended lifespan.

Ordering Information

The MAX4927ETN+ is available for order now. For more information, datasheets, and support, visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess