EN
  • EN
  • DE

MAX489CBD

Part No MAX489CBD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704301-MAX489CBD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX489CBD CAD Model

Description

The MAX489CBD from Maxim Integrated is a monolithic integrated circuit designed for bidirectional data communication on multipoint bus-transmission lines. It is intended for balanced data transmission and complies with EIA Standards RS-485 and RS-422. The MAX489CBD is a low-power device featuring slew-rate-limited drivers that minimize EMI and reduce reflections caused by improperly terminated cables, making it ideal for applications that require a high degree of signal integrity.

Key Features

  • Low Quiescent Current: The device operates with a low supply current, typically 120µA, making it suitable for power-sensitive applications.
  • Single 5V Supply: The MAX489CBD operates from a single 5V supply, simplifying power supply design.
  • Slew-Rate Limiting: Reduced slew rates help prevent data corruption during transmission over long or poorly terminated cables.
  • High Speed: Despite its slew-rate limiting feature, the device supports data rates up to 2.5Mbps.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from damage due to excessive power dissipation.
  • Extended Temperature Range: The MAX489CBD is designed to operate over a wide temperature range, from -40°C to +85°C, accommodating industrial environments.
  • Fail-Safe Receiver: Even when the input is open, shorted, or idle, the receiver output remains in a high state, ensuring a fail-safe condition for the connected systems.

Applications

The MAX489CBD is versatile for various applications, including industrial control, telecommunications, and network servers and stations. Its robust design ensures reliable data transmission in harsh environments, making it a preferred choice for designers who require a dependable communication interface.

Package and Quality

Offered in a compact 14-pin SOIC package, the MAX489CBD is designed for space-constrained applications. Maxim Integrated provides high-quality products with rigorous testing to ensure performance and reliability, making this device a reliable component for your communication needs.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess