EN
  • EN
  • DE

MAXCIGM1+

Part No MAXCIGM1+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707680-MAXCIGM1+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAXCIGM1+ CAD Model

Description

The MAXCIGM1+ from Maxim Integrated is a highly integrated, advanced security microcontroller designed to provide a robust solution for secure transactions and authentication in a wide range of applications. This product is built on a platform that emphasizes security, featuring a secure hardware cryptographic engine for efficient encryption and decryption processes.

Key Features

  • Enhanced Security: The MAXCIGM1+ incorporates a range of security measures, including secure boot, secure key storage, and a true random number generator (TRNG), to protect against various types of attacks.
  • Cryptographic Engine: Equipped with a high-performance cryptographic engine, it supports algorithms such as AES, SHA, and ECC, making it suitable for secure data transmission and authentication tasks.
  • Flexible Memory Options: The device includes both volatile and non-volatile memory options, providing ample storage for code and data with the flexibility to meet different application needs.
  • High Integration: With integrated power management, clock generation, and multiple communication interfaces, the MAXCIGM1+ simplifies system design and reduces the need for external components.

Applications

The MAXCIGM1+ is designed for use in a variety of applications where data integrity and secure communications are paramount. This includes but is not limited to point-of-sale (POS) terminals, secure identification, IoT devices, and secure data storage solutions.

Technical Specifications

  • Secure hardware cryptographic engine
  • Multiple communication interfaces (SPI, I2C, UART)
  • Flexible memory options with RAM and EEPROM
  • Low power consumption for battery-operated devices
  • Extended temperature range for harsh environments

In summary, Maxim Integrated's MAXCIGM1+ is a sophisticated security microcontroller that offers a comprehensive suite of features to ensure the protection of sensitive data. Its advanced cryptographic capabilities and high level of integration make it an ideal choice for developers looking to incorporate strong security features into their products.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess