EN
  • EN
  • DE
  • IT

MAX4866LEUT+T

Part No MAX4866LEUT+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC CTLR OVP LV 5.8V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Overvoltage Protection Controller
Applications Cell Phones, Digital Cameras, Media Players
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-6
Win Source Part Number 704277-MAX4866LEUT+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4866LEUT+T
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX4866LEUT+T CAD Model

Description

The MAX4866LEUT+T is a sophisticated electronic component designed and manufactured by Maxim Integrated, a company renowned for its high-quality and innovative integrated circuits. This product is part of Maxim's extensive portfolio of power management and protection devices, tailored to meet the stringent requirements of modern electronic systems.

Key Features

  • Overvoltage Protection: The MAX4866LEUT+T offers robust overvoltage protection, safeguarding sensitive circuits from unexpected voltage spikes that could otherwise cause damage or reduce the lifespan of the product.
  • Low Quiescent Current: This device operates with a low quiescent current, making it ideal for battery-powered applications where power efficiency is a critical concern.
  • Wide Operating Voltage Range: It supports a broad operating voltage range, which provides design flexibility and compatibility with various power supply standards.
  • Fast Response Time: The component features a rapid response time to overvoltage events, ensuring immediate protection for connected circuits.
  • Compact Package: The MAX4866LEUT+T is available in a small, lead-free, 6-pin SOT-23 package, which minimizes the footprint on printed circuit boards and is suitable for space-constrained applications.

Applications

The versatility of the MAX4866LEUT+T makes it an excellent choice for a wide range of applications, including but not limited to:

  • Portable Electronic Devices
  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunication Infrastructure

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX4866LEUT+T undergoes rigorous testing and quality control measures to ensure it meets these standards, providing designers with confidence in their choice of overvoltage protection components.

Conclusion

In summary, the MAX4866LEUT+T from Maxim Integrated is a high-performance overvoltage protection device that offers efficiency, a compact form factor, and fast response times. Its suitability for a diverse array of applications makes it an essential component for designers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4512 $51.6096
19+ $5.2933 $100.5727
30+ $5.1279 $153.8370
41+ $4.9625 $203.4625
53+ $4.7970 $254.2410
70+ $4.3008 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 8 pcs
Order Increment : 2500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess