EN
  • EN
  • DE
  • IT

MAX17086GTL+

Part No MAX17086GTL+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CHARGER/CTLR/LDO REG 40-TQFN  /  Charger IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Base Product Number MAX17086
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1033123-MAX17086GTL+
Ultra Librarian 3D Model Ultra Librarian MAX17086GTL+ CAD Model

Description

Maxim Integrated MAX17086GTL+ Overview

The MAX17086GTL+ is a highly integrated power-management IC from Maxim Integrated, designed to cater to the needs of high-performance electronic systems. This versatile chip is engineered to provide efficient power regulation, making it an ideal solution for portable devices, laptops, and other applications requiring efficient power distribution and management.

Key Features

  • Multi-Channel Operation: The MAX17086GTL+ boasts multiple output channels, including synchronous buck regulators, which are optimized for CPU core, graphics, memory, and system power supplies.
  • High Efficiency: With its advanced design, the device ensures high efficiency across a wide range of load conditions, contributing to extended battery life in portable applications.
  • Adjustable Outputs: The output voltages are adjustable, providing the flexibility to cater to various system requirements and ensuring compatibility with different processors and peripherals.
  • Integrated MOSFETs: The inclusion of internal MOSFETs reduces external component count, which minimizes the footprint and simplifies the design process.
  • Thermal Management: The MAX17086GTL+ incorporates thermal shutdown protection, safeguarding the device and the system against overheating.

Applications

The MAX17086GTL+ is particularly well-suited for applications that demand compact size, efficient power management, and high performance. These applications include:

  • Notebook Computers
  • Netbooks and Ultrabooks
  • Portable Media Players
  • Handheld Devices

Technical Specifications

The device operates over a wide input voltage range and features a quick transient response, which is critical for maintaining stable voltages during rapid load changes. The MAX17086GTL+ also supports advanced power-saving modes, reducing power consumption when the system is in idle or standby states.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX17086GTL+ is no exception. It is built to meet high reliability standards, ensuring stable performance over its lifetime. The part is available in a lead(Pb)-free, RoHS-compliant, 40-pin thin QFN package, which is suitable for space-constrained applications.

For detailed information, including pin configurations, electrical characteristics, and application circuits, designers are encouraged to consult the MAX17086GTL+ datasheet available on Maxim Integrated's website.

You May Also Be Interested in

Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess