EN
  • EN
  • DE

MAX4845ELT+T

Part No MAX4845ELT+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC CTLR OVP 5.8V 6-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type Overvoltage Protection Controller
Applications Cell Phones, Digital Cameras, Media Players
Mounting SMD (SMT)
Case / Package 6-uDFN (1.5x1.0)
Win Source Part Number 073663-MAX4845ELT+T
Ultra Librarian 3D Model Ultra Librarian MAX4845ELT+T CAD Model

Description

Maxim Integrated MAX4845ELT+T - Power Switch IC

The MAX4845ELT+T is a high-performance power switch IC from Maxim Integrated, designed to provide efficient power management solutions for a variety of applications. This compact, single-channel IC is part of the MAX4845 series, offering a load switch with controlled turn-on functionality, making it an excellent choice for systems that require precise power sequencing.

Key Features

  • Low On-Resistance: The device features a low on-resistance (R<sub>ON) of just 92mΩ at a 1.8V supply, which minimizes power loss and improves efficiency in power distribution networks.
  • Adjustable Start-Up: With an adjustable start-up time, designers can tailor the power-up sequence to the specific needs of their application, ensuring smooth operation and reducing inrush current.
  • Current Limit: The MAX4845ELT+T incorporates a programmable current limit to protect downstream circuits from excessive current, enhancing the overall safety and reliability of the system.
  • Thermal Shutdown: A built-in thermal shutdown feature helps prevent damage from overheating, automatically turning off the switch if the junction temperature exceeds safe limits.
  • Reverse Current Blocking: This power switch also includes reverse current blocking to prevent current from flowing backward through the switch when it is turned off, preserving the integrity of the power supply.

Applications

Due to its versatile features, the MAX4845ELT+T is well-suited for a range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wearable technology
  • Wireless peripherals
  • GPS units

Package and Availability

The MAX4845ELT+T comes in a tiny, lead-free, 6-pin TDFN package, measuring just 3mm x 3mm, which is ideal for space-constrained applications. It operates over the extended -40°C to +85°C temperature range, making it suitable for use in diverse environments. Additionally, the device is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

With its comprehensive protection features and efficient power management capabilities, the Maxim Integrated MAX4845ELT+T power switch IC is an essential component for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0224 $60.6720
70+ $1.6597 $116.1790
110+ $1.6078 $176.8580
150+ $1.5558 $233.3700
195+ $1.5038 $293.2410
260+ $1.3479 $350.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess