EN
  • EN
  • DE

MAX4842EXT+T

Part No MAX4842EXT+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description MAX4842 OVERVOLTAGE-PROTECTION C / Overvoltage Protection Controller PMIC SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Overvoltage Protection Controller
Current - Supply 130µA
Voltage - Supply 1.2V ~ 28V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number MAX4842
Standard Package 259 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 212318-MAX4842EXT+T
Ultra Librarian 3D Model Ultra Librarian MAX4842EXT+T CAD Model

Description

Maxim Integrated MAX4842EXT+T Overvoltage Protection Controller

The MAX4842EXT+T from Maxim Integrated is a high-quality overvoltage protection controller designed to safeguard low-voltage systems against voltage spikes and surges that could potentially cause damage to sensitive electronic components. This compact and efficient device is an essential component for any circuit that requires reliable protection from overvoltage conditions.

This overvoltage protection controller operates with a supply voltage range of 2.3V to 5.5V, making it versatile for a variety of low-voltage applications. The MAX4842EXT+T is particularly suitable for portable devices, where power efficiency and minimal space consumption are critical. It comes in a tiny 6-pin SC70 package, which is ideal for space-constrained applications.

One of the standout features of the MAX4842EXT+T is its fast response time to overvoltage events. This ensures that connected components are quickly disconnected from the power supply when an overvoltage condition is detected, thereby minimizing the risk of damage. It is designed to respond to overvoltage conditions in less than 1µs, providing swift protection when it is most needed.

The device also includes an internal MOSFET switch that can handle currents up to 100mA. This integrated switch simplifies the circuit design by reducing the number of external components required. Moreover, the MAX4842EXT+T offers low quiescent current, which is a significant advantage for battery-powered applications where power conservation is a priority.

Additionally, the MAX4842EXT+T features an active-low open-drain flag output, which provides a real-time indication of an overvoltage condition. This allows for immediate system response, such as shutting down or triggering an alarm, to further protect the system from potential harm.

In summary, the Maxim Integrated MAX4842EXT+T is a reliable and efficient solution for protecting sensitive electronics from overvoltage events. Its quick response time, integrated MOSFET switch, low power consumption, and compact form factor make it an excellent choice for designers looking to enhance the safety and longevity of their low-voltage applications.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7489 $60.4758
52+ $2.2557 $117.2964
80+ $2.1853 $174.8240
110+ $2.1148 $232.6280
142+ $2.0444 $290.3048
190+ $1.8330 $348.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess