EN
  • EN
  • DE

UPD421000C-10

Part No UPD421000C-10
Manufacturer NEC
Catalog Custom Parts (U - Z)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1226890-UPD421000C-10
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD421000C-10 CAD Model

Description

The UPD421000C-10 is a 1,048,576-bit (1Mbit) Dynamic Random-Access Memory (DRAM) chip manufactured by NEC. This DRAM is organized as 1024K x 1 bit and offers a fast access time of 100ns. It is designed for use in a variety of memory applications, including computer memory, graphics cards, and embedded systems. The UPD421000C-10 provides a cost-effective and reliable solution for storing large amounts of data.

Applications

  • Computer memory
  • Graphics cards
  • Embedded systems
  • Printers
  • Digital signal processing

Features

  • 1,048,576-bit (1Mbit) capacity
  • Organized as 1024K x 1 bit
  • Fast access time: 100ns
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Refresh operation required

Benefits

  • High Capacity: Provides ample memory storage for a variety of applications.
  • Fast Access Time: Enables quick data retrieval.
  • Simplified System Design: TTL compatible inputs and outputs allow easy integration with other logic families.
  • Cost-Effective: Offers a cost-effective solution for memory storage.
  • Reliable Operation: Designed for stable and dependable performance.

Additional Details

The UPD421000C-10 DRAM requires a refresh operation to maintain the data stored in its memory cells. This refresh operation must be performed periodically to prevent data loss. The device operates from a single 5V power supply and features TTL compatible inputs and outputs, making it easy to interface with other digital logic circuits. The 100ns access time allows for quick retrieval of data, making it suitable for applications where speed is important. This DRAM chip is commonly used in systems where large amounts of memory are required, such as in computers, graphics cards, and embedded systems.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Rochester Electronics
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Winbond Electronics
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess