EN
  • EN
  • DE

MAX4828ELT+T

Part No MAX4828ELT+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC SWITCH 1X1 6UTDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Current Limiting
Voltage - Input 2.3 V ~ 5.5 V
Output Current 100mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-WFDFN
Manufacturer Package 6-uDFN (1.5x1.0)
Win Source Part Number 704245-MAX4828ELT+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4828
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX4828ELT+T CAD Model

Description

Maxim Integrated MAX4828ELT+T - High-Performance Analog Switch

The MAX4828ELT+T from Maxim Integrated is a state-of-the-art analog switch designed to deliver exceptional performance and reliability for a wide range of applications. This compact, single-pole/double-throw (SPDT) switch is part of the MAX4828 series and comes in a tiny 6-pin µDFN package, making it ideal for space-constrained designs.

Operating from a single +1.8V to +5.5V supply, the MAX4828ELT+T is versatile and can be easily integrated into various systems that require low-voltage operation. It boasts a low on-resistance (R<sub>ON) of just 0.6Ω (typical) at +5V, which minimizes signal distortion and ensures efficient signal routing. This low R<sub>ON is matched with an R<sub>ON flatness of 0.1Ω (typical) across the specified signal range, providing consistent performance across the entire operating range.

The switch also features fast switching speeds with t<sub>ON of 10ns and t<sub>OFF of 6ns, ensuring quick response times for critical applications. Additionally, the MAX4828ELT+T has a low charge injection of 10pC (typical) and a low power consumption, which is crucial for battery-powered and portable devices.

The MAX4828ELT+T is designed with ESD protection of ±15kV Human Body Model (HBM), which safeguards the device against electrostatic discharges, enhancing its durability and lifespan. Its extended temperature range from -40°C to +85°C allows it to operate reliably in harsh environments.

Ideal for applications such as audio and video signal routing, battery-powered systems, and communication devices, the MAX4828ELT+T is a high-quality component that combines space-saving design with Maxim Integrated's commitment to performance. Its lead-free and RoHS-compliant construction also makes it an environmentally conscious choice for modern electronic designs.

In summary, the Maxim Integrated MAX4828ELT+T analog switch is a high-performance solution that offers low on-resistance, fast switching, and robust ESD protection, all in a micro-sized package suitable for a variety of applications.

You May Also Be Interested in

Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $4.7754
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 3.5% 8VSSOP
Lowest to $1.9424
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ELECTRONIC FUSE 10WSON / Electronic Fuse Regulator 5A 10-WSONB (3x3)
Lowest to $0.6902
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $7.5195

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess