EN
  • EN
  • DE

MAX779LESA+T

Part No MAX779LESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706520-MAX779LESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX779LESA+T CAD Model

Description

Maxim Integrated MAX779LESA+T Voltage Regulator

The MAX779LESA+T is a high-performance, low-dropout linear voltage regulator produced by Maxim Integrated, a renowned manufacturer of analog and mixed-signal products. This voltage regulator is designed to deliver a precise and stable output voltage, making it an ideal choice for sensitive electronic applications that require a consistent power supply.

Constructed with advanced silicon technology, the MAX779LESA+T offers excellent regulation characteristics and low quiescent current, which is particularly beneficial for battery-operated devices. The device comes in a space-saving 8-pin SOIC package, making it suitable for compact designs where board space is at a premium.

Key features of the MAX779LESA+T include:

  • Adjustable output voltage from 1.25V to 16V, providing design flexibility for various applications.
  • High accuracy output with a tight load and line regulation, ensuring the output voltage remains stable under different conditions.
  • Low dropout voltage, which enhances efficiency by allowing the regulator to operate effectively even when the input voltage is close to the output voltage.
  • Thermal overload protection and short-circuit protection, enhancing the reliability and longevity of the device.
  • Wide operating temperature range from -40°C to +85°C, suitable for industrial applications that may be subject to harsh environments.

The MAX779LESA+T is versatile and can be used in a variety of electronic circuits, including portable devices, microprocessor power supplies, and other applications where power efficiency and thermal performance are critical. Its ease of use, combined with excellent regulation and protection features, make it a popular choice among engineers and designers looking to optimize their power management solutions.

As with all Maxim Integrated products, the MAX779LESA+T is built to high-quality standards, ensuring reliable operation and performance consistency. Whether you're developing a new product or upgrading an existing system, the MAX779LESA+T provides a robust and efficient voltage regulation solution that can meet the demands of your application.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.6495
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.2904

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess