EN
  • EN
  • DE
  • IT

MAX4826ELT+T

Part No MAX4826ELT+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC SWITCH 1X1 6UTDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Current Limiting
Voltage - Input 2.3 V to 5.5 V
Output Current 50mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-uDFN (1.5x1.0)
Win Source Part Number 1068974-MAX4826ELT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4826ELT+T CAD Model

Description

The MAX4826ELT+T from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that offers a compact and efficient solution for signal routing in various electronic applications. It is part of Maxim's extensive range of analog switches and multiplexers designed to deliver precision and reliability in a tiny package.

Key Features

  • Low Voltage Operation: The MAX4826ELT+T operates at a single supply voltage ranging from 1.6V to 3.6V, making it ideal for portable and battery-powered devices.
  • High Switching Speed: With fast switching times (tON = 20ns, tOFF = 10ns), this analog switch enables rapid signal routing, which is crucial for high-speed data acquisition and processing applications.
  • Low On-Resistance: It features a low on-resistance (RON) of 0.6Ω (typical) at +2.7V, which minimizes signal attenuation and power loss, ensuring signal integrity.
  • Single-Supply Operation: Its ability to operate with a single supply voltage simplifies power management in system design.
  • Compact Package: The MAX4826ELT+T is available in a tiny 6-pin µDFN package, which saves valuable board space in space-constrained applications.
  • Low Power Consumption: The device exhibits low power consumption, with an ICCT of 1µA at +2.7V, contributing to the energy efficiency of the overall system.

Applications

The versatility of the MAX4826ELT+T makes it suitable for a wide range of applications, including:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Portable medical devices
  • Battery-powered applications
  • Sample and hold circuits

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX4826ELT+T is no exception. It is designed to meet the stringent requirements of industrial and consumer electronics, ensuring reliable performance under varying conditions. With its robust design and high-quality manufacturing, the MAX4826ELT+T is a component that engineers can trust for their critical signal switching needs.

You May Also Be Interested in

Maxim Integrated
IC CURRENT MONITOR 14TDFN
Lowest to $3.4643
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $3.6820
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP
Lowest to $3.8293
Texas Instruments
IC CURRENT GAUGE PREC 8-SOIC
Need more? Email Us
Texas Instruments
Unidirectional Measurement Current-Shunt Monitor With Dual Comparators
Lowest to $4.1724
Maxim Integrated
200mA/250mA/300mA Current-Limit Switches
Lowest to $1.6947
Rochester Electronics
AC MOTOR CONTROLLER, PDSO16
Need more? Email Us
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $9.1302
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $10.8896

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess