EN
  • EN
  • DE

MAX4817ETE+T

Part No MAX4817ETE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH QUAD SPST 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Part Status Obsolete (End Of Life)
Applications Telecommunications
Switch Circuit SPST
Number of Channels 4
On-State Resistance (Maximum) 5Ohm
Single Supply Voltage (V+) 6V ~ 11V
Voltage - Supply, Dual (V±) ±3.3V ~ 5V
-3db Bandwidth 550MHz
Features T1/E1
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (5x5)
Part Number Series MAX4817
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812125-MAX4817ETE+T
Ultra Librarian 3D Model Ultra Librarian MAX4817ETE+T CAD Model

Description

Maxim Integrated's MAX4817ETE+T: High-Efficiency, High-Voltage, 8-Channel Relay Driver

The MAX4817ETE+T from Maxim Integrated is a state-of-the-art relay driver that offers a compact and efficient solution for driving up to eight relays. This integrated circuit (IC) is designed to operate with a supply voltage ranging from 2.7V to 5.5V, making it versatile for various applications. With its built-in charge pump, the MAX4817ETE+T is capable of enhancing relay coil voltages, ensuring reliable operation even when the input voltage is low.

The device comes in a compact 16-pin TQFN package with an exposed pad, which not only saves space on the PCB but also enhances thermal performance. The MAX4817ETE+T is designed with an emphasis on minimizing power consumption, featuring low quiescent current and a shutdown mode that further reduces the current draw to a mere 1µA (max).

One of the key features of the MAX4817ETE+T is its integrated serial interface, which allows users to control all eight channels using a simple 3-wire serial interface. This makes it possible to minimize the number of control lines running from the microcontroller, thus simplifying the design and reducing the potential for signal interference.

Each channel of the MAX4817ETE+T can sink up to 70mA of continuous current, which is sufficient for driving most relay coils. The device also provides built-in thermal protection, which helps to prevent damage from overheating. If the junction temperature exceeds the thermal-shutdown threshold, the MAX4817ETE+T will automatically turn off all relay drivers to allow the device to cool down.

With its robust design, the MAX4817ETE+T is suitable for a wide range of applications including industrial control systems, home automation, battery-powered devices, and portable equipment. Its ability to drive multiple relays with high efficiency and low power consumption makes it an ideal choice for designers looking to create compact, reliable, and energy-efficient relay control systems.

Overall, the MAX4817ETE+T is a testament to Maxim Integrated's commitment to providing innovative, high-quality integrated solutions for complex control tasks.

You May Also Be Interested in

Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess