The MAX477CPA is a high-performance operational amplifier (op-amp) from Maxim Integrated, designed to address the needs of a wide array of applications requiring precision and speed. This op-amp is well-suited for use in professional audio equipment, instrumentation, active filters, and fast analog-to-digital converters due to its impressive specifications and robust features.
Key Features
- High Speed: The MAX477CPA boasts a high slew rate and fast settling time, making it ideal for applications that require rapid signal processing.
- Low Distortion: With its low harmonic distortion, this op-amp ensures signal integrity, which is crucial for high-fidelity audio applications and precise measurement instruments.
- Low Noise: The device exhibits low voltage noise density, which is a critical parameter for applications where signal purity is paramount.
- Wide Supply Voltage Range: It operates from a wide supply voltage range, providing flexibility in various circuit designs and ensuring compatibility with a broad range of other electronic components.
Applications
The MAX477CPA is versatile and can be implemented in several critical applications:
- Professional Audio Equipment
- Video and RF Amplification
- Active Filters and Oscillators
- Data Acquisition Systems
- Telecommunications
Technical Specifications
Parameter
Value
Slew Rate
7V/µs
Gain Bandwidth Product
8MHz
Supply Voltage Range
±4.5V to ±18V
Operating Temperature Range
-40°C to +85°C
The MAX477CPA operational amplifier from Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable components for advanced electronic designs. Its precision, speed, and low-noise characteristics make it an excellent choice for designers looking to enhance the performance and integrity of their systems.