EN
  • EN
  • DE

MAX4704EGC+T

Part No MAX4704EGC+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Maximum) 60 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 60ns, 20ns
-3db Bandwidth 200MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 7pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-VFQFN Exposed Pad
Manufacturer Package 12-QFN (3x3)
Win Source Part Number 704130-MAX4704EGC+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4704
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4704EGC+T CAD Model

Description

Maxim Integrated MAX4704EGC+T Analog Multiplexer

The Maxim Integrated MAX4704EGC+T is a high-performance, low-voltage, 4-channel analog multiplexer that offers an ideal switching solution for a wide range of applications, including data acquisition systems, communication devices, and industrial equipment. This versatile component is designed to operate with a single supply voltage ranging from +1.8V to +5.5V, making it suitable for portable and battery-powered devices.

The MAX4704EGC+T features a unique design that minimizes on-resistance, with a typical value of just 0.5 ohms. This low on-resistance ensures minimal signal distortion and power loss, which is critical for maintaining signal integrity in precision applications. Additionally, the device boasts a high off-isolation of -65dB at 1MHz and a crosstalk performance of -83dB, which further contributes to its ability to deliver clean, accurate signal routing.

With its single-ended bidirectional signal flow, the MAX4704EGC+T offers the flexibility to use any channel as either an input or an output. This multiplexer is also equipped with break-before-make switching, which prevents momentary shorting of channels during transitions, thereby protecting sensitive circuitry and preventing erroneous signals.

The MAX4704EGC+T comes in a compact 16-pin QSOP package, which is ideal for space-constrained applications. The device is specified for the extended -40°C to +85°C temperature range, ensuring reliable performance in harsh environmental conditions. Moreover, the MAX4704EGC+T features ESD protection greater than 2000V per the Human Body Model, providing robustness against electrostatic discharges.

For designers and engineers looking for a dependable multiplexer with excellent analog performance, the Maxim Integrated MAX4704EGC+T is an optimal choice. Its combination of low on-resistance, high off-isolation, low crosstalk, and wide operating voltage range makes it a versatile component for a variety of electronic systems.

Product highlights:

  • 4-channel analog multiplexer
  • Low on-resistance: 0.5 ohms typical
  • High off-isolation: -65dB at 1MHz
  • Low crosstalk: -83dB
  • Single supply voltage: +1.8V to +5.5V
  • Compact 16-pin QSOP package
  • Extended temperature range: -40°C to +85°C
  • ESD protection: >2000V

You May Also Be Interested in

Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess