EN
  • EN
  • DE

MAX4692ETE+

Part No MAX4692ETE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
On-State Resistance (Maximum) 70Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm
Supply Voltage , Single (V+) 2.7V ~ 11V
Supply Voltage , Dual (V±) ±2V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 300ns, 100ns
Charge Injection 0.1pC
Channel Capacitance (CS(off), CD(off)) 9pF, 68pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -75dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Family Part Number MAX4692
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 704120-MAX4692ETE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4692ETE+ CAD Model

Description

Maxim Integrated MAX4692ETE+ Analog Switch

The MAX4692ETE+ is a highly integrated analog switch from Maxim Integrated that offers exceptional performance and reliability for a wide range of applications. This compact, precision device is designed to facilitate the routing of analog and digital signals in electronic systems, making it an essential component in both industrial and consumer products.

Constructed with Maxim's advanced silicon-gate CMOS technology, the MAX4692ETE+ features low on-resistance (RON) of just 10 ohms, ensuring minimal signal attenuation and distortion. This low RON remains consistent over the full analog signal range and supply voltage, which spans from +1.8V to +5.5V. Such versatility makes it suitable for battery-powered devices and systems with varying power requirements.

The switch is designed to handle Rail-to-Rail® analog signals, meaning it can efficiently process signals that extend to the power supply rails. Additionally, the MAX4692ETE+ boasts a fast switching speed, with turn-on and turn-off times typically less than 250ns, providing swift and responsive operation for high-speed signal routing.

To accommodate various design needs, the MAX4692ETE+ comes in a small, 16-pin TQFN package, which is both space-saving and offers excellent thermal performance. Its compact footprint is ideal for applications where board space is at a premium, such as in portable consumer electronics, telecommunication devices, and data acquisition systems.

One of the key features of the MAX4692ETE+ is its low power consumption, drawing less than 1µW of power when operated at +2.7V, which helps extend the battery life of portable devices. Furthermore, the device is specified to work over the extended temperature range of -40°C to +85°C, ensuring reliable operation in harsh environments.

The MAX4692ETE+ also includes built-in electrostatic discharge (ESD) protection circuits, safeguarding the device against the damaging effects of static electricity. This added protection is especially critical in ensuring the longevity and durability of the switch in real-world applications.

In summary, the Maxim Integrated MAX4692ETE+ analog switch is a high-performance, versatile component designed for precise signal routing in a multitude of electronic systems. Its low on-resistance, fast switching capabilities, and robust design make it an excellent choice for engineers and designers looking to optimize their applications.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8360 $58.0320
30+ $3.9686 $119.0580
46+ $3.8438 $176.8148
63+ $3.7203 $234.3789
81+ $3.5967 $291.3327
108+ $3.2248 $348.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess