Maxim Integrated MAX4582EGE Low-Voltage, CMOS Analog Multiplexers/Switches
The MAX4582EGE from Maxim Integrated is a precision, low-voltage, CMOS analog multiplexer/switch designed to provide high-performance switching of analog signals. Combining low on-resistance with high switching speed, this device is ideal for a variety of applications, including data acquisition systems, communication systems, and sample-and-hold circuits.
Constructed with Maxim's proprietary silicon-gate process, the MAX4582EGE offers a single 8-channel multiplexer configuration, ensuring versatility for channel selection in complex systems. The device operates with a single supply voltage ranging from +2.7V to +12V, or dual supplies of ±2.7V to ±6V, making it suitable for battery-powered and portable applications where power efficiency is critical.
Key features of the MAX4582EGE include:
- Low On-Resistance: Typically 100Ω (max) across the specified analog signal range, providing excellent signal integrity.
- Low Crosstalk and Off-Isolation: Minimizing interference between channels for accurate signal routing.
- Single 8-Channel Multiplexer Configuration: Allowing for flexible channel selection and simplified design.
- Low Power Consumption: Ideal for battery-operated and portable devices.
- TTL/CMOS-Logic Compatible: Ensuring easy integration with digital systems.
- Break-Before-Make Switching: Prevents signal overlap during channel transitions, preserving signal integrity.
- ESD Protection: Greater than 2000V per Method 3015.7, providing robustness against electrostatic discharges.
The MAX4582EGE is offered in a 24-pin QSOP package, which is compact and suitable for space-constrained applications. Its extended temperature range of -40°C to +85°C allows for reliable operation in a wide range of environmental conditions.
Whether you're designing a precision data system or looking for a reliable switch for your analog signals, the MAX4582EGE delivers high performance with Maxim Integrated's assurance of quality and reliability. Its combination of low on-resistance, high-speed switching, and low power consumption makes it an excellent choice for designers looking for a multiplexer/switch that does not compromise on performance.