EN
  • EN
  • DE

SN74LVC2G53DCTRG4

Part No SN74LVC2G53DCTRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 13Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm (Max)
Voltage - Supply, Single (V+) 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max) 4.5ns, 8ns
-3db Bandwidth 300MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -58dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package SM8
Base Product Number 74LVC2G53
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261763-SN74LVC2G53DCTRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G53DCTRG4 CAD Model

Description

Product Overview: SN74LVC2G53DCTRG4

The SN74LVC2G53DCTRG4 is a versatile and high-performance dual 2-channel analog multiplexer/demultiplexer from Texas Instruments, designed to operate from 1.65 V to 5.5 V. This feature makes it suitable for a wide range of applications, including those that require voltage level translation from a 3.3V to a 5V system. The SN74LVC2G53DCTRG4 is part of the LVC family, known for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features

  • Wide Operating Voltage Range: 1.65 V to 5.5 V, accommodating various system voltages and facilitating voltage level translation.
  • High On-Off Output Voltage Ratio: Ensures clear distinction between high and low output states, improving signal integrity.
  • Low On-State Resistance: This characteristic minimizes signal attenuation, allowing for better performance in analog signal switching.
  • Low Crosstalk Between Switches: Reduces interference between channels, which is critical for maintaining signal fidelity.
  • Fast Switching Speed: The device's quick response to control signals makes it ideal for high-speed applications.
  • Multiple Configuration Options: The dual 2-channel configuration provides flexibility in routing signals in complex circuits.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry to prevent damage from static electricity.

Applications

The SN74LVC2G53DCTRG4 is suitable for a wide array of applications, including:

  • Signal routing in audio and video equipment
  • Data communication systems
  • Function generators
  • Analog/digital multiplexing
  • Telecommunication circuits

Package and Quality

The SN74LVC2G53DCTRG4 comes in a compact SM8 package, which is ideal for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, ensuring that this product meets stringent industry requirements for performance and longevity.

Overall, the SN74LVC2G53DCTRG4 is a reliable and efficient solution for designers looking to incorporate analog multiplexing/demultiplexing with low-voltage capabilities into their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1995 $50.8725
615+ $0.1637 $100.6755
950+ $0.1586 $150.6700
1,305+ $0.1535 $200.3175
1,685+ $0.1484 $250.0540
2,260+ $0.1330 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess