EN
  • EN
  • DE

SN74AUC2G53DCURG4

Part No SN74AUC2G53DCURG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel (TR)
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 15Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm (Max)
Voltage - Supply, Single (V+) 0.8V ~ 2.7V
Switch Time (Ton, Toff) (Max) 2.2ns, 2.3ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 2pF
Current - Leakage (IS(off)) (Max) 1µA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Base Product Number 74AUC2G53
Other Names 2156-SN74AUC2G53DCURG4,TEXTISSN74AUC2G53DCURG4
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261737-SN74AUC2G53DCURG4
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G53DCURG4 CAD Model

Description

The SN74AUC2G53DCURG4 from Texas Instruments is a high-performance, dual 2-channel analog multiplexer and demultiplexer integrated circuit (IC) designed for operation in advanced digital applications. This device is part of the Ultra-Low Voltage series and is optimized for use in systems that require minimal power consumption and a reduced footprint, while still delivering fast switching speeds and reliable performance.

Key Features:

  • Low Voltage Operation: The SN74AUC2G53DCURG4 operates at a very low voltage range of 0.8 V to 2.7 V, making it ideal for battery-operated and portable applications where power efficiency is crucial.
  • High Speed: It features fast switching times, with a typical propagation delay time of just 2.3 ns, ensuring quick response times in high-speed signal processing tasks.
  • Reduced Power Consumption: The IC is designed to consume minimal power, with a low quiescent current of 10 µA, which is essential for extending battery life in mobile devices.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, with a human body model (HBM) rating of ±2000 V, providing robustness and reliability for the device in harsh environments.
  • Compact Packaging: The SN74AUC2G53DCURG4 comes in a small 8-pin VSSOP (DGK) package, which is suitable for space-constrained applications.

Applications:

This multiplexer and demultiplexer IC is versatile and can be used in a variety of electronic systems, including:

  • Data Communication
  • Signal Routing
  • Telecommunications
  • Portable Devices
  • Medical Equipment
  • Consumer Electronics

The SN74AUC2G53DCURG4 is part of Texas Instruments' commitment to providing advanced electronic components that meet the rigorous demands of modern digital systems. Its combination of low power consumption, high-speed operation, and compact size makes it a smart choice for designers looking to optimize their applications for performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess