EN
  • EN
  • DE

ADG5208BCPZ-RL7

Part No ADG5208BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Circuits 1
On-State Resistance (Max) 160Ohm
Channel-to-Channel Matching (ΔRon) 3.5Ohm
Voltage - Supply, Single (V+) 9V ~ 40V
Voltage - Supply, Dual (V±) ±9V ~ 22V
Switch Time (Ton, Toff) (Max) 170ns, 140ns
-3db Bandwidth 60MHz
Charge Injection 0.3pC
Channel Capacitance (CS(off), CD(off)) 2.8pF, 33pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (4x4)
Base Product Number ADG5208
Other Names ADG5208BCPZ-RL7TR,-2735-ADG5208BCPZ-RL7DKR,ADG5208BCPZ-RL7DKR,505-ADG5208BCPZ-RL7TR,ADG5208BCPZ-RL7TR,-2735-ADG5208BCPZ-RL7CT,ADG5208BCPZ-RL7DKR,505-ADG5208BCPZ-RL7CT,ADG5208BCPZ-RL7,ADG5208BCPZ-RL7CT,ADG5208BCPZ-RL7CT,505-ADG5208BCPZ-RL7DKR
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261795-ADG5208BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADG5208BCPZ-RL7 CAD Model

Description

Product Overview: ADG5208BCPZ-RL7 by Analog Devices Inc.

The ADG5208BCPZ-RL7 is a high-performance, octal channel analog multiplexer from Analog Devices Inc., designed to deliver exceptional signal integrity and robustness in a variety of applications. This component is part of Analog Devices' extensive range of switch and multiplexer devices, known for their reliability and precision.

Key Features

  • Channel Configuration: The device offers an 8:1 multiplexer configuration, allowing for eight different analog inputs to be routed to a single output, making it a versatile choice for complex signal routing requirements.
  • Supply Voltage: Operating on a dual supply voltage of ±15 V or a single supply of 12 V to 30 V, the ADG5208BCPZ-RL7 provides flexible power options to accommodate different system designs.
  • Low Charge Injection: The multiplexer features low charge injection, which minimizes signal distortion during switching, thereby preserving signal integrity and ensuring accurate data acquisition.
  • High ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device, safeguarding it against damage from static electricity and making it suitable for use in environments where ESD events are a concern.
  • On-Resistance: It boasts a low and flat on-resistance profile, which remains consistent over the full analog signal range, ensuring minimal signal attenuation and better performance.

Applications

The ADG5208BCPZ-RL7 is ideal for use in a wide array of applications, including:

  • Data acquisition systems
  • Instrumentation
  • Process control
  • Communication systems
  • Relay replacement

Package and Quality

Encased in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADG5208BCPZ-RL7 is designed for space-constrained applications. The package is RoHS compliant and designed for surface-mount technology (SMT), making it suitable for automated assembly processes.

Analog Devices Inc. is known for its commitment to quality, and the ADG5208BCPZ-RL7 is no exception. It undergoes rigorous testing to ensure performance and reliability, making it a trusted choice for engineers and designers looking for a high-quality multiplexer solution.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2236 $62.6832
27+ $4.2861 $115.7247
42+ $4.1521 $174.3882
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4825 $348.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess